Protektive Pak Anti-Static, ESD Device Containers 37103

Description
"Workstation Organizer Storage Corrugated Fiberboard 12.00"" L x 4.00"" W x 4.50"" H (304.8mm x 101.6mm x 114.3mm)"
Request a Quote Datasheet
Description
"Workstation Organizer Storage Corrugated Fiberboard 12.00"" L x 4.00"" W x 4.50"" H (304.8mm x 101.6mm x 114.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37103-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37103-ND
Anti-Static, ESD Device Containers 37103-ND
"Workstation Organizer Storage Corrugated Fiberboard 12.00"" L x 4.00"" W x 4.50"" H (304.8mm x 101.6mm x 114.3mm)"

"Workstation Organizer Storage Corrugated Fiberboard 12.00"" L x 4.00"" W x 4.50"" H (304.8mm x 101.6mm x 114.3mm)"

Buy Now Datasheet
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static Open Bin Box 37103 - 12 in Length - 4 in Wide - PROTEKTIVE PAK 37103 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static Open Bin Box 37103 - 12 in Length - 4 in Wide
PROTEKTIVE PAK 37103
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static Open Bin Box 37103 - 12 in Length - 4 in Wide PROTEKTIVE PAK 37103
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static open bin box is sold 1 per pack and is another quality product from Protektive Pak. The overall length and width are 12 in x 4 in.

The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static open bin box is sold 1 per pack and is another quality product from Protektive Pak. The overall length and width are 12 in x 4 in.

Buy Now
Box, Open; 12 in.; 4 in.; 4-1/2 in. - 70216223 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box, Open; 12 in.; 4 in.; 4-1/2 in.
70216223
Box, Open; 12 in.; 4 in.; 4-1/2 in. 70216223
4% R.H. Surface Resistivity, 4-1⁄2 in. Dept, Open Bin Boxes Protektive Pak offers a wide variety of packaging solutions in conductive fiberboard conductive fluted plastic for storage, handling, transport and shipping of ESD sensitive components and assemblies. Protektive Pak impregnated corrugated fiberboard with static dissipative surface and buried shielding layer are far superior to coated or printed materials. The buried shielding layer will not wear off in abrasion tests like coated materials. Consistent material quality is ensured by state-of-the-art paper mill technology which controls the six-layer manufacturing process. The top surface layer measures 10e7-1-e9. The conductive buried layer measures 10e4. Plastek conductive fluted plastic measures 10e2-10e4. Plastek is chemical and moisture resistant and ideal for use where fiberboard materials cannot be used. Many standard sizes are available. Custom sizes and configurations will be quoted upon request. It’s electrostatic decay is 0.01 seconds at 72 °F and 11.8% R.H.

4% R.H. Surface Resistivity, 4-1⁄2 in. Dept, Open Bin Boxes
Protektive Pak offers a wide variety of packaging solutions in conductive fiberboard conductive fluted plastic for storage, handling, transport and shipping of ESD sensitive components and assemblies.
Protektive Pak impregnated corrugated fiberboard with static dissipative surface and buried shielding layer are far superior to coated or printed materials. The buried shielding layer will not wear off in abrasion tests like coated materials. Consistent material quality is ensured by state-of-the-art paper mill technology which controls the six-layer manufacturing process. The top surface layer measures 10e7-1-e9. The conductive buried layer measures 10e4. Plastek conductive fluted plastic measures 10e2-10e4. Plastek is chemical and moisture resistant and ideal for use where fiberboard materials cannot be used. Many standard sizes are available. Custom sizes and configurations will be quoted upon request. It’s electrostatic decay is 0.01 seconds at 72 °F and 11.8% R.H.

Supplier's Site

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 37103-ND PROTEKTIVE PAK 37103 70216223
Product Name Anti-Static, ESD Device Containers Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static Open Bin Box 37103 - 12 in Length - 4 in Wide Box, Open; 12 in.; 4 in.; 4-1/2 in.
Container Type Workstation Organizer Bin; Box Bin; Box
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1247671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 13.78 inch (350 mm)
Width 17.72 inch (450 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details