R. S. Hughes Company, Inc. Datasheets for Boxes and Crates

Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
Boxes and Crates: Learn more

Page: 1 2 3
Product Name Notes
Applied labels and special shipping instructions stand out against the crisp white background. Preserve shipment appearance by sealing white boxes with clear carton sealing tape or white paper tape. Same...
Designed with full overlap (F.O.L.) flaps for added protection. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.
Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 1.3 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on...
Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 1.7 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on...
Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 1.9 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on...
Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 275#/ECT-44 kraft corrugated. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.
Great for long and narrow items. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 1.3 cubic feet. Popular size to pack heavy items like books. Cartons are sold in bundle quantities and ship flat to save...
Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 3.0 cubic feet. Popular size to pack small electronics and other medium weight items. Cartons are sold in bundle quantities and ship...
Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 4.5 cubic feet. Popular size to pack clothing, dishes and other medium weight items. Cartons are sold in bundle quantities and ship...
Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 4.5 cubic feet. Popular size to pack linens. Cartons are sold in bundle quantities and ship flat to save on storage space...
Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 6.0 cubic feet. Popular size to pack bulky light-weight items. Cartons are sold in bundle quantities and ship flat to save on...
Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 6.0 cubic feet. Popular size to pack large items like pillows or baskets. Cartons are sold in bundle quantities and ship flat...
Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 8.3 Cubic feet. Popular size to pack table lamp with shade. Cartons are sold in bundle quantities and ship flat to save...
Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and...
Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.
May be used in place of mailing tubes. Carton capacity is 6.3 cubic feet. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold...
Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a...
Multi-Depth style cartons offer the benefits of having many box sizes in inventory without using up valuable storage space. To obtain the desired size container, simply cut down to the...
No need for additional void fill - a perfect fit every time! Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1619 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1622 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1826 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1828 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1975 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1977 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on...
Perfect for shipping heavy items such as small motors, compressors or valves. Constructed from 1100# T.W./ECT-90 kraft corrugated. Additional thickness provides extra protection, security and stability during shipment. R.S.C. =...
Prevent damage to forms, catalogs, letterhead and other printed material by using the right size carton. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Recommended size for packing a desktop printer. Manufactured from heavy-duty 275# D.W. /ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and...
Suggested carton for packing a 15"" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and stacking strength. Cartons are sold in bundle...
Suggested carton for packing a 17"" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and stacking strength. Cartons are sold in bundle...
Suggested carton size for packing a PC mini tower. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space...
Suggested use for this carton is to pack a 15"" flat screen computer monitor. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat.
Suggested use for this carton is to pack a 17"" flat screen computer monitor. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat.
Suggested use for this carton is to pack a standard size PC tower. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat.
Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

<< Prev Next >>