"Box Storage Polypropylene 18.00"" L x 12.00"" W x 4.00"" H (457.2mm x 304.8mm x 101.6mm)"
The Protektive Pak Plastek polypropylene ESD / anti-static open bin box is sold 1 per pack and is another quality product from Protektive Pak. The overall length and width are 18 in x 12 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | 38912-ND | PROTEKTIVE PAK 38912 |
| Product Name | Anti-Static, ESD Device Containers | Protektive Pak Plastek Polypropylene ESD / Anti-Static Open Bin Box 38912 - 18 in Length - 12 in Wide |
| Container Type | Box | Bin; Box |
| Material | Plastic; Polypropylene (PP) | Polypropylene (PP); Polypropylene |
| Features | MoistureResistant | |
| Application | Storage |