Akro-Mils, Inc. Container, Attached Lid Container 17.20 gal, Gray 39175

Description
Container, Attached Lid,17.2 gal.,Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 17.2 Gal Capacity
Datasheet
Description
Container, Attached Lid,17.2 gal.,Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 17.2 Gal Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Container, Attached Lid Container 17.20 gal, Gray - 39175 - Akro-Mils, Inc.
Akron, OH, USA
Container, Attached Lid Container 17.20 gal, Gray
39175
Container, Attached Lid Container 17.20 gal, Gray 39175
Container, Attached Lid,17.2 gal.,Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 17.2 Gal Capacity

Container, Attached Lid,17.2 gal.,Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 17.2 Gal Capacity

Supplier's Site Datasheet
Akro-Mils Keepbox 17.2 gal 80 lb Gray Industrial Grade Polymer Attached Lid Container - 24 in Length - 19 1/2 in Width - 12 1/2 in Height - 39175 GREY - 39175 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Keepbox 17.2 gal 80 lb Gray Industrial Grade Polymer Attached Lid Container - 24 in Length - 19 1/2 in Width - 12 1/2 in Height - 39175 GREY
39175 GREY
Akro-Mils Keepbox 17.2 gal 80 lb Gray Industrial Grade Polymer Attached Lid Container - 24 in Length - 19 1/2 in Width - 12 1/2 in Height - 39175 GREY 39175 GREY
R.S. Hughes Company offers a huge selection of facilities maintenance products including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this item include: 24 in outside length, 19 1/2 in outside width, 11 in inside height and a 12 1/2 in outside height. Products within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 17.2 gal, 5 and a 80 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this item include: 24 in outside length, 19 1/2 in outside width, 11 in inside height and a 12 1/2 in outside height. Products within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 17.2 gal, 5 and a 80 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 39175 39175 GREY
Product Name Container, Attached Lid Container 17.20 gal, Gray Akro-Mils Keepbox 17.2 gal 80 lb Gray Industrial Grade Polymer Attached Lid Container - 24 in Length - 19 1/2 in Width - 12 1/2 in Height - 39175 GREY
Container Type Tote Box
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Volume Capacity 17.2 gallons (65.11 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Bins - 6173182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Polypropylene
Height 3.94 inch (100 mm)
View Details
Plastic Packaging for 5 Set Tap - 2-27/32 X 1/4 (72 mm X 6.5 mm) TAP SET BOX, PP - TS3P060 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 0.3425 inch (8.7 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details