Akro-Mils, Inc. Container, Attached Lid Container 8.5 gal, Gray 39085

Description
Container, Attached Lid 8.5GL Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 8.5 Gal Capacity
Datasheet
Description
Container, Attached Lid 8.5GL Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 8.5 Gal Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Container, Attached Lid Container 8.5 gal, Gray - 39085 - Akro-Mils, Inc.
Akron, OH, USA
Container, Attached Lid Container 8.5 gal, Gray
39085
Container, Attached Lid Container 8.5 gal, Gray 39085
Container, Attached Lid 8.5GL Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 8.5 Gal Capacity

Container, Attached Lid 8.5GL Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 8.5 Gal Capacity

Supplier's Site Datasheet
Akro-Mils Keepbox 8.5 gal 35 lb Gray Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 9 in Height - 39085 GREY - 39085 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Keepbox 8.5 gal 35 lb Gray Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 9 in Height - 39085 GREY
39085 GREY
Akro-Mils Keepbox 8.5 gal 35 lb Gray Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 9 in Height - 39085 GREY 39085 GREY
R.S. Hughes Company features a huge selection of industrial supplies including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this SKU include: 21 1/2 in outside length, 15 in outside width, 8 5/8 in inside height and a 9 in outside height. Items within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 8.5 gal, 5 and a 35 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this SKU include: 21 1/2 in outside length, 15 in outside width, 8 5/8 in inside height and a 9 in outside height. Items within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 8.5 gal, 5 and a 35 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Keepbox 8.5 gal 35 lb Blue Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 9 in Height - 39085 BLUE - 39085 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Keepbox 8.5 gal 35 lb Blue Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 9 in Height - 39085 BLUE
39085 BLUE
Akro-Mils Keepbox 8.5 gal 35 lb Blue Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 9 in Height - 39085 BLUE 39085 BLUE
R.S. Hughes Company features a huge selection of industrial supplies including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this SKU include: 21 1/2 in outside length, 15 in outside width, 8 5/8 in inside height and a 9 in outside height. Parts within this category come in a variety of colors; this SKU is blue. Capacity can also be an important factor when purchasing this item; the capacity for this item is 8.5 gal, 5 and a 35 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this SKU include: 21 1/2 in outside length, 15 in outside width, 8 5/8 in inside height and a 9 in outside height. Parts within this category come in a variety of colors; this SKU is blue. Capacity can also be an important factor when purchasing this item; the capacity for this item is 8.5 gal, 5 and a 35 lb. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 39085 39085 GREY
Product Name Container, Attached Lid Container 8.5 gal, Gray Akro-Mils Keepbox 8.5 gal 35 lb Gray Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 9 in Height - 39085 GREY
Container Type Tote Box
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Volume Capacity 8.5 gallons (32.18 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details