Shipping Supply, LLC Corrugated Boxes, 13"" x 13"" x 10"" - 25 EACH PER BUNDLE SHP-1443

Description
Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
Corrugated Boxes, 13
Sunnyvale, CA, USA
Corrugated Boxes, 13"" x 13"" x 10"" - 25 EACH PER BUNDLE
SHP-1443
Corrugated Boxes, 13"" x 13"" x 10"" - 25 EACH PER BUNDLE SHP-1443
Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-1443
Product Name Corrugated Boxes, 13"" x 13"" x 10"" - 25 EACH PER BUNDLE
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details