Akro-Mils, Inc. Container, KeepBox 12 Gal, 21-1/2 x 15 x 12-1/2 66486CLDBL

Description
KBX 12GL CLR BOT/DKBL LID 6PK. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Sides keep contents visible; 25 lb. Weight Capacity
Datasheet
Description
KBX 12GL CLR BOT/DKBL LID 6PK. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Sides keep contents visible; 25 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Container, KeepBox 12 Gal, 21-1/2 x 15 x 12-1/2 - 66486CLDBL - Akro-Mils, Inc.
Akron, OH, USA
Container, KeepBox 12 Gal, 21-1/2 x 15 x 12-1/2
66486CLDBL
Container, KeepBox 12 Gal, 21-1/2 x 15 x 12-1/2 66486CLDBL
KBX 12GL CLR BOT/DKBL LID 6PK. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Sides keep contents visible; 25 lb. Weight Capacity

KBX 12GL CLR BOT/DKBL LID 6PK. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Sides keep contents visible; 25 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Keepbox 12 gal 25 lb Blue / Clear Polypropylene Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 66486CLDBL - 66486CLDBL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Keepbox 12 gal 25 lb Blue / Clear Polypropylene Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 66486CLDBL
66486CLDBL
Akro-Mils Keepbox 12 gal 25 lb Blue / Clear Polypropylene Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 66486CLDBL 66486CLDBL
R.S. Hughes Company offers a huge selection of MRO materials including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this product include: 21 1/2 in outside length, 15 in outside width, 12 in inside height and a 12 1/2 in outside height. SKUs within this category come in a variety of colors; this part is blue / clear. Capacity can also be an important factor when purchasing this item; the capacity for this item is 12 gal, 5 and a 25 lb. The material used in this SKU are: polypropylene material.

R.S. Hughes Company offers a huge selection of MRO materials including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this product include: 21 1/2 in outside length, 15 in outside width, 12 in inside height and a 12 1/2 in outside height. SKUs within this category come in a variety of colors; this part is blue / clear. Capacity can also be an important factor when purchasing this item; the capacity for this item is 12 gal, 5 and a 25 lb. The material used in this SKU are: polypropylene material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 66486CLDBL 66486CLDBL
Product Name Container, KeepBox 12 Gal, 21-1/2 x 15 x 12-1/2 Akro-Mils Keepbox 12 gal 25 lb Blue / Clear Polypropylene Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 66486CLDBL
Container Type Tote Box
Material Plastic; Industrial Grade Polymers Polypropylene (PP); Polypropylene
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details