Akro-Mils, Inc. Container, Attached Lid Container 28 gal, Gray 39280

Description
Container, Attached Lid,28.57 gal.,Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 28.57 Gal Capacity
Datasheet
Description
Container, Attached Lid,28.57 gal.,Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 28.57 Gal Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Container, Attached Lid Container 28 gal, Gray - 39280 - Akro-Mils, Inc.
Akron, OH, USA
Container, Attached Lid Container 28 gal, Gray
39280
Container, Attached Lid Container 28 gal, Gray 39280
Container, Attached Lid,28.57 gal.,Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 28.57 Gal Capacity

Container, Attached Lid,28.57 gal.,Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 28.57 Gal Capacity

Supplier's Site Datasheet
Akro-Mils Keepbox 28.57 gal 100 lb Gray Industrial Grade Polymer Attached Lid Container - 28 in Length - 21 in Width - 15 1/2 in Height - 39280 GREY - 39280 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Keepbox 28.57 gal 100 lb Gray Industrial Grade Polymer Attached Lid Container - 28 in Length - 21 in Width - 15 1/2 in Height - 39280 GREY
39280 GREY
Akro-Mils Keepbox 28.57 gal 100 lb Gray Industrial Grade Polymer Attached Lid Container - 28 in Length - 21 in Width - 15 1/2 in Height - 39280 GREY 39280 GREY
R.S. Hughes Company features a huge selection of MRO materials including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this product include: 28 in outside length, 21 in outside width, 14 in inside height and a 15 1/2 in outside height. Items within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 28.57 gal, 4 and a 100 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this product include: 28 in outside length, 21 in outside width, 14 in inside height and a 15 1/2 in outside height. Items within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 28.57 gal, 4 and a 100 lb. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 39280 39280 GREY
Product Name Container, Attached Lid Container 28 gal, Gray Akro-Mils Keepbox 28.57 gal 100 lb Gray Industrial Grade Polymer Attached Lid Container - 28 in Length - 21 in Width - 15 1/2 in Height - 39280 GREY
Container Type Tote Box
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Volume Capacity 28.57 gallons (108 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Storage Boxes - 233519 - RS Components, Ltd.
Specs
Container Type Box
Material Conductive b flute cardboard
Features ESD
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details