"Workstation Organizer Storage Corrugated Fiberboard 12.00"" L x 2.00"" W x 4.50"" H (304.8mm x 50.8mm x 114.3mm)"
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static open bin box is sold 1 per pack and is another quality product from Protektive Pak. The overall length and width are 12 in x 2 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | 37102-ND | PROTEKTIVE PAK 37102 |
| Product Name | Anti-Static, ESD Device Containers | Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static Open Bin Box 37102 - 12 in Length - 2 in Wide |
| Container Type | Workstation Organizer | Bin; Box |
| Material | Corrugated Fiberboard | Cardboard; Impregnated Corrugated Cardboard |
| Application | Storage |