"Workstation Organizer Storage Polypropylene 18.00"" L x 8.00"" W x 4.00"" H (457.2mm x 203.2mm x 101.6mm)"
The Protektive Pak Plastek polypropylene ESD / anti-static open bin box is sold 1 per pack and is another quality product from Protektive Pak. The overall length and width are 18 in x 8 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | 16-1548-ND | PROTEKTIVE PAK 38906 |
| Product Name | Anti-Static, ESD Device Containers | Protektive Pak Plastek Polypropylene ESD / Anti-Static Open Bin Box 38906 - 18 in Length - 8 in Wide |
| Container Type | Workstation Organizer | Bin; Box |
| Material | Plastic; Polypropylene (PP) | Polypropylene (PP); Polypropylene |
| Features | MoistureResistant | |
| Application | Storage |