Memory Protection Devices, Inc. Datasheets for Power Plugs
Power plugs are male connectors used to distribute power to electrical devices.
Power Plugs: Learn more
| Product Name | Notes |
|---|---|
| 2.1 x 5.5 mm DC Plug | |
| 2.5 x 5.5 mm DC Plug | |
| A Vast Assortment of Audio Plugs, Jacks, Connectors and More | |
| Auto Cigarette Plug | |
| Auto Cigarette Socket, DIN 4165 / ISO 4165 | |
| Auto Cigarette Socket | |
| Cigarette plug, twist n lock, weather resistant, green LED | |
| DC PLUG 2.5MM MOLD STRAIN RELIEF | |
| European Auto Cigarette Plug | |
| Marine Cigarette Socket | |
| Model No. AP120 Description Lighted Rotary Cigarette Plug with 10AMP Switch and 5AMP Fuse Material Hight Impact ABS Contact Material Center Contact: Brass, Nckl Pltd, Sliding Contact: Pos. Bronze, Nckl... | |
| Model No. AP124 Description 5 amp, High-Impact Body Material Contact Material Color Accessories Price, 100 pieces $2.81 Price, 500 pieces $2.68 Price, 1000 pieces $2.44 Package Size 100 pieces Lead... | |
| Model No. APP-001-15AMP Description Auto Plug, Black With LED And 15 AMP Fuse Material High Impact ABS Contact Material Color Black body with bright contacts Accessories Price, 100 pieces $2.68... | |
| Model No. APP-001 Description Auto power plug with 3 mm Red led & 3 AMP Fuse inside tip Material ABS, high impact, rated UL94V-0 Contact Material Sliding wipe style, Phosphor... | |
| Model No. APP-002 Description Auto power plug with 3 mm Red Led & 3 AMP Fuse inside tip Material ABS, High impact, Rated UL94V-0 Contact Material Sliding wipe style, Phospor... | |
| Model No. APP-003 Description Auto power plug with 3 AMP fuse inside tip Material ABS, high impact, rated UL94V-0 Contact Material Sliding wipe style, Phosphor Bronze, nickel plated overall Color... | |
| Model No. APP-004 Description Auto power plug with 3 AMP fuse inside tip Material ABS, high impact,rated UL94V-0 Contact Material Sliding wipe style,Phosphor Bronze, nickel plated overall Color Gray Accessories... | |
| Model No. EP501A Description DC Plug, Solder Terminals,2.1 ID by 5.5 OD by 9.9 mm Shaft Material Contact Material Color Black handle Accessories Price, 100 pieces $0.39 Price, 500 pieces... | |
| Model No. EP502A Description DC Plug, Solder Terminals, 2.1 ID by 5.5 OD by 14 mm Shaft Material Contact Material Color Black handle Accessories Price, 100 pieces $0.39 Price, 500... | |
| Model No. EP502B Description DC Plug, Solder Terminals, 2.5 ID by 5.5 OD by 14 mm Shaft Material Contact Material Color Black handle Accessories Price, 100 pieces $0.39 Price, 500... | |
| Model No. EP505A Description DC Plug, Solder Terminals, 1.0 ID by 3.8 OD by 9 mm Shaft Material Contact Material Color Black handle Accessories Price, 100 pieces $0.39 Price, 500... | |
| Model No. ZA1010 Description Cigarette Plug with 3 AMP fuse inside tip Material Bakelite Contact Material Single sliding wipe style, nickel plated overall Color Black Accessories Price, 100 pieces $1.25... | |
| Model No. ZA1030 Description Cigatette Plug, Bakelite Material Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $0.60 Price, 500 pieces $0.57 Price, 1000 pieces $0.54 Package Size... | |
| Model No. ZA1060 Description Cigarette Plug, Plastic Material Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $0.76 Price, 500 pieces $0.74 Price, 1000 pieces $0.69 Package Size... | |
| Model No. ZA1080 Description Cigarette Plug Material Plastic Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $0.81 Price, 500 pieces $0.76 Price, 1000 pieces $0.73 Package Size... | |
| Model No. ZA1090 Description Cigarette Plug, Bakelite Head Illuminated Body with 3 AMP Fuse Material Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $2.27 Price, 500 pieces... | |
| Model No. ZA1091 Description Cigarette Plug, Bakelite Head, with 3 AMP Fuse Material Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $1.43 Price, 500 pieces $1.37 Price,... | |
| Model No. ZA1093 Description Cigarette Plug With 3 Amp Fuse And Dual Contacts Material Nylon #6 Contact Material Stainless Steel Color Black Accessories Price, 100 pieces $1.25 Price, 500 pieces... | |
| Model No. ZA5018 Description One Plug With Two Cigarette Sockets, Red Led, 1 Amp Fuse Material Nylon 66 With Glass Fill Contact Material Nickel Plated Overall Color Black Accessories Price,... | |
| Model No. ZA5035 Description ZA1030 with 10' 22 AWG Cord, DC Molded Plug 2.1 x 5.5 Material Contact Material Nickel plated overall Color Black Accessories DC jacks Price, 100 pieces... | |
| Model No. ZA5036 Description ZA1030 with 400mm Cord , 1.3 x 3.5 R/A Plug Material Contact Material Nickel plated overall Color Black Accessories DC jacks Price, 100 pieces $1.95 Price,... | |
| Model No. ZA5054 Description ZA1060 (plug) with 10' Cord, 2.1 mmx 5.5 mm DC Molded Plug Material ZA1060 housing: ABS Contact Material Nickel plated overall Color Black with bright contacts... | |
| Model No. ZA5070 Description APP-001 (plug) 5 amp fuse, 12' Coil Cord, ZA2010 (socket) With Cover Material APP-001 housing: ABS, ZA2010 housing: ABS Contact Material Sliding Wipe, Phos-Bronze, Nickel Plated... | |
| Model No. ZA5071 Description APP-001 (plug) w/ 10 amp fuse, 12' cord, ZA2010 (socket) with Cover Material APP-001 housing: high impact ABS, ZA2010 housing: high impact ABS Contact Material Sliding... | |
| Model No. ZA5072 Description APP-001 with 10 amp fuse, 8" cord, Two ZA2010 sockets with covers Material Plug housing: high impact ABS, Socket: high impact ABS Contact Material Sliding Wipe... | |
| Model No. ZA5073-2.5 Description APP-001 with 5 amp fuse, 6' cord, DC Molded Plug 2.5mm X 5.5mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black... | |
| Model No. ZA5073-B Description APP-001 Plug Assembled with 5 Amp Fuse, 6' Cord, Tinned Leads Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories DC... | |
| Model No. ZA5073 Description APP-001 with 5A Fuse, 6' Cord, DC Molded Plug 2.1 mm x 5.5 mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color... | |
| Model No. ZA5074-2.5 Description APP-001 with 5 amp fuse, 12' Coil Cord & DC Molded Plug 2.5 x 5.5 mm Material Plug housing: high impact ABS Contact Material Nickel plated... | |
| Model No. ZA5074-B Description APP-001 Plug Assembly, 5 amp fuse, 12' coil cord with Tinned Leads Material Plug housing: high impact ABS plastic Contact Material Nickel plated overall Color Black... | |
| Model No. ZA5074 Description APP-001 with 5 amp fuse, 12' Coil Cord, DC Molded Plug 2.1 x 5.5 mm Material Housing: APP-001, high impact ABS Contact Material Nickel plated overall... | |
| Model No. ZA5075 Description APP-001 with 3 amp fuse, 5' Cord, 2 Pin Molded Connector Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories Price,... | |
| Model No. ZA5076 Description APP-001 with 2 amp Fuse, 1 ft cord, Lead Acid Clip Material Plug housing: high impact ABS, UL94V-0 Contact Material Sliding Wipe Contacts, Phos-Bronze, Nickel Plated... | |
| Model No. ZA5077 Description APP-001 with 3 amp fuse, 6' Cord, DC Molded Plug 2.1 x 5.5 mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color... |