Memory Protection Devices, Inc. 12 V Coiled Cord Set ZA5074

Description
Model No. ZA5074 Description APP-001 with 5 amp fuse, 12' Coil Cord, DC Molded Plug 2.1 x 5.5 mm Material Housing: APP-001, high impact ABS Contact Material Nickel plated overall Color Black Accessories DC jacks: EJ 501A, EJ502A, EJ504A, EJ505A Price, 100 pieces $6.67 Price, 500 pieces $6.35 Price, 1000 pieces $6.04 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt auto cord set with straight DC plug Plug: APP-001, ABS plastic rated UL94V-0, file no. E56070(S) DC Plug: 2.1 mm by 5.5 mm by 10.5 mm Wire: Coil cord, 30 strands Fuse: 250 volt, 5 amps, size 3AG, 6.35 by 30 mm (1/4" by 1 1/4") LED: RED 3 mm, 12 volt
Datasheet
Description
Model No. ZA5074 Description APP-001 with 5 amp fuse, 12' Coil Cord, DC Molded Plug 2.1 x 5.5 mm Material Housing: APP-001, high impact ABS Contact Material Nickel plated overall Color Black Accessories DC jacks: EJ 501A, EJ502A, EJ504A, EJ505A Price, 100 pieces $6.67 Price, 500 pieces $6.35 Price, 1000 pieces $6.04 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt auto cord set with straight DC plug Plug: APP-001, ABS plastic rated UL94V-0, file no. E56070(S) DC Plug: 2.1 mm by 5.5 mm by 10.5 mm Wire: Coil cord, 30 strands Fuse: 250 volt, 5 amps, size 3AG, 6.35 by 30 mm (1/4" by 1 1/4") LED: RED 3 mm, 12 volt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V Coiled Cord Set - ZA5074 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 V Coiled Cord Set
ZA5074
12 V Coiled Cord Set ZA5074
Model No. ZA5074 Description APP-001 with 5 amp fuse, 12' Coil Cord, DC Molded Plug 2.1 x 5.5 mm Material Housing: APP-001, high impact ABS Contact Material Nickel plated overall Color Black Accessories DC jacks: EJ 501A, EJ502A, EJ504A, EJ505A Price, 100 pieces $6.67 Price, 500 pieces $6.35 Price, 1000 pieces $6.04 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt auto cord set with straight DC plug Plug: APP-001, ABS plastic rated UL94V-0, file no. E56070(S) DC Plug: 2.1 mm by 5.5 mm by 10.5 mm Wire: Coil cord, 30 strands Fuse: 250 volt, 5 amps, size 3AG, 6.35 by 30 mm (1/4" by 1 1/4") LED: RED 3 mm, 12 volt
Model No.ZA5074
DescriptionAPP-001 with 5 amp fuse, 12' Coil Cord, DC Molded Plug 2.1 x 5.5 mm
MaterialHousing: APP-001, high impact ABS
Contact MaterialNickel plated overall
ColorBlack
AccessoriesDC jacks: EJ 501A, EJ502A, EJ504A, EJ505A
Price, 100 pieces$6.67
Price, 500 pieces$6.35
Price, 1000 pieces$6.04
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
12 volt auto cord set with straight DC plug
Plug: APP-001, ABS plastic rated UL94V-0, file no. E56070(S)
DC Plug: 2.1 mm by 5.5 mm by 10.5 mm
Wire: Coil cord, 30 strands
Fuse: 250 volt, 5 amps, size 3AG, 6.35 by 30 mm (1/4" by 1 1/4")
LED: RED 3 mm, 12 volt
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA5074
Product Name 12 V Coiled Cord Set
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
AC Power Entry Modules - 4301.1401 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details