Memory Protection Devices, Inc. 12 V Cigarette Plug Splitter ZA5072

Description
Model No. ZA5072 Description APP-001 with 10 amp fuse, 8" cord, Two ZA2010 sockets with covers Material Plug housing: high impact ABS, Socket: high impact ABS Contact Material Sliding Wipe Contacts, Phos-Bronze, Nickel Plated Overall Color Black Accessories Price, 100 pieces $6.90 Price, 500 pieces $6.54 Price, 1000 pieces $6.22 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Auto twin socket assembly with one plug Plug: APP-001, high impact ABS, UL94V-0, file no E56070(S) Socket: ZA2010, high impact ABS Wire: SPT-1, 18 awg, 105 Deg. C, passes UL flame test VW-1, UL file no: E119769, CSA file no: LL83858 Fuse: 250 volts, 10 amps, size 3AG, 6.35 mm by 30 mm (1 1/4" by 1/4") LED: RED 3 mm, 12 volts
Datasheet
Description
Model No. ZA5072 Description APP-001 with 10 amp fuse, 8" cord, Two ZA2010 sockets with covers Material Plug housing: high impact ABS, Socket: high impact ABS Contact Material Sliding Wipe Contacts, Phos-Bronze, Nickel Plated Overall Color Black Accessories Price, 100 pieces $6.90 Price, 500 pieces $6.54 Price, 1000 pieces $6.22 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Auto twin socket assembly with one plug Plug: APP-001, high impact ABS, UL94V-0, file no E56070(S) Socket: ZA2010, high impact ABS Wire: SPT-1, 18 awg, 105 Deg. C, passes UL flame test VW-1, UL file no: E119769, CSA file no: LL83858 Fuse: 250 volts, 10 amps, size 3AG, 6.35 mm by 30 mm (1 1/4" by 1/4") LED: RED 3 mm, 12 volts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V Cigarette Plug Splitter - ZA5072 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 V Cigarette Plug Splitter
ZA5072
12 V Cigarette Plug Splitter ZA5072
Model No. ZA5072 Description APP-001 with 10 amp fuse, 8" cord, Two ZA2010 sockets with covers Material Plug housing: high impact ABS, Socket: high impact ABS Contact Material Sliding Wipe Contacts, Phos-Bronze, Nickel Plated Overall Color Black Accessories Price, 100 pieces $6.90 Price, 500 pieces $6.54 Price, 1000 pieces $6.22 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Auto twin socket assembly with one plug Plug: APP-001, high impact ABS, UL94V-0, file no E56070(S) Socket: ZA2010, high impact ABS Wire: SPT-1, 18 awg, 105 Deg. C, passes UL flame test VW-1, UL file no: E119769, CSA file no: LL83858 Fuse: 250 volts, 10 amps, size 3AG, 6.35 mm by 30 mm (1 1/4" by 1/4") LED: RED 3 mm, 12 volts
Model No.ZA5072
DescriptionAPP-001 with 10 amp fuse, 8" cord, Two ZA2010 sockets with covers
MaterialPlug housing: high impact ABS, Socket: high impact ABS
Contact MaterialSliding Wipe Contacts, Phos-Bronze, Nickel Plated Overall
ColorBlack
Accessories
Price, 100 pieces$6.90
Price, 500 pieces$6.54
Price, 1000 pieces$6.22
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Auto twin socket assembly with one plug
Plug: APP-001, high impact ABS, UL94V-0, file no E56070(S)
Socket: ZA2010, high impact ABS
Wire: SPT-1, 18 awg, 105 Deg. C, passes UL flame test VW-1,
UL file no: E119769, CSA file no: LL83858
Fuse: 250 volts, 10 amps, size 3AG, 6.35 mm by 30 mm (1 1/4" by 1/4")
LED: RED 3 mm, 12 volts
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA5072
Product Name 12 V Cigarette Plug Splitter
Power Type DC Power Connector
Device Type Plug; Receptacle; Cigarette Plug
Configuration Single
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C24 Snap-in Power Inlet - 83030570 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
DC Power Connectors - 1438913 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details