Memory Protection Devices, Inc. Auto Cigarette Plug AP-124

Description
Model No. AP124 Description 5 amp, High-Impact Body Material Contact Material Color Accessories Price, 100 pieces $2.81 Price, 500 pieces $2.68 Price, 1000 pieces $2.44 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. AP124 Description 5 amp, High-Impact Body Material Contact Material Color Accessories Price, 100 pieces $2.81 Price, 500 pieces $2.68 Price, 1000 pieces $2.44 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Cigarette Plug - AP-124 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Auto Cigarette Plug
AP-124
Auto Cigarette Plug AP-124
Model No. AP124 Description 5 amp, High-Impact Body Material Contact Material Color Accessories Price, 100 pieces $2.81 Price, 500 pieces $2.68 Price, 1000 pieces $2.44 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.AP124
Description5 amp, High-Impact Body
Material
Contact Material
Color
Accessories
Price, 100 pieces$2.81
Price, 500 pieces$2.68
Price, 1000 pieces$2.44
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number AP-124
Product Name Auto Cigarette Plug
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Box Inlet - G41S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers