ZA1060 -- AUTO CIGARETTE PLUG
Memory Protection Devices, Inc.
Auto Cigarette Plug
ZA1060
Description
Model No.
ZA1060
Description
Cigarette Plug, Plastic
Material
Contact Material
Nickel plated overall
Color
Black
Accessories
Price, 100 pieces
$0.76
Price, 500 pieces
$0.74
Price, 1000 pieces
$0.69
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
-
Memory Protection Devices, Inc.
Datasheet
Description
Model No.
ZA1060
Description
Cigarette Plug, Plastic
Material
Contact Material
Nickel plated overall
Color
Black
Accessories
Price, 100 pieces
$0.76
Price, 500 pieces
$0.74
Price, 1000 pieces
$0.69
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Datasheet
Suppliers
Model No.
ZA1060
Description
Cigarette Plug, Plastic
Material
Contact Material
Nickel plated overall
Color
Black
Accessories
Price, 100 pieces
$0.76
Price, 500 pieces
$0.74
Price, 1000 pieces
$0.69
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
| Model No. | ZA1060 |
| Description | Cigarette Plug, Plastic |
| Material | |
| Contact Material | Nickel plated overall |
| Color | Black |
| Accessories | |
| Price, 100 pieces | $0.76 |
| Price, 500 pieces | $0.74 |
| Price, 1000 pieces | $0.69 |
| Package Size | 100 pieces |
| Lead Time | 4-6 weeks |
| Standard Product | Yes |
| Distributor stocked | Yes |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
ZA1060 |
|
Product Name
|
Auto Cigarette Plug |
|
Power Type
|
DC Power Connector
|
|
Device Type
|
Plug; Cigarette Plug
|
|
Configuration
|
Other; Cigarette Adapter
|
|
Applications
|
Residential; Commercial
|
|
Mounting Style
|
Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Power Type
AC Power Connector
Device Type
Plug; Power Entry Module
Configuration
IEC
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Qualtek Electronics Corp.
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
IEC
View Details
4 suppliers