Memory Protection Devices, Inc. Auto Cigarette Plug ZA1093

Description
Model No. ZA1093 Description Cigarette Plug With 3 Amp Fuse And Dual Contacts Material Nylon #6 Contact Material Stainless Steel Color Black Accessories Price, 100 pieces $1.25 Price, 500 pieces $1.19 Price, 1000 pieces $1.13 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes Comments Made in China Short Body Style And Dual Stainless Steel Contacts
Datasheet
Description
Model No. ZA1093 Description Cigarette Plug With 3 Amp Fuse And Dual Contacts Material Nylon #6 Contact Material Stainless Steel Color Black Accessories Price, 100 pieces $1.25 Price, 500 pieces $1.19 Price, 1000 pieces $1.13 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes Comments Made in China Short Body Style And Dual Stainless Steel Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Cigarette Plug - ZA1093 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Auto Cigarette Plug
ZA1093
Auto Cigarette Plug ZA1093
Model No. ZA1093 Description Cigarette Plug With 3 Amp Fuse And Dual Contacts Material Nylon #6 Contact Material Stainless Steel Color Black Accessories Price, 100 pieces $1.25 Price, 500 pieces $1.19 Price, 1000 pieces $1.13 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes Comments Made in China Short Body Style And Dual Stainless Steel Contacts
Model No.ZA1093
DescriptionCigarette Plug With 3 Amp Fuse And Dual Contacts
MaterialNylon #6
Contact MaterialStainless Steel
ColorBlack
Accessories
Price, 100 pieces$1.25
Price, 500 pieces$1.19
Price, 1000 pieces$1.13
Package Size100
Lead Time4-6 weeks (normally factory stock)
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Short Body Style And Dual Stainless Steel Contacts
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA1093
Product Name Auto Cigarette Plug
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
AC Power Entry Modules - 3-100-666 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2475431-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details