Memory Protection Devices, Inc. 12 V Assembly to Acid Clip ZA5076

Description
Model No. ZA5076 Description APP-001 with 2 amp Fuse, 1 ft cord, Lead Acid Clip Material Plug housing: high impact ABS, UL94V-0 Contact Material Sliding Wipe Contacts, Phos-Bronze, Nickel Plated Overall Color Black Assembly Accessories Price, 100 pieces $4.69 Price, 500 pieces $4.48 Price, 1000 pieces $4.27 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt cord set with lead acid battery clip Plug: APP-001, rated UL94V-0 plastic, file no E56070(S) Wire: UL2468, one foot long Fuse: 250 volt, 2 amp, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4") LED: Red, 3 mm, 12 volt
Datasheet
Description
Model No. ZA5076 Description APP-001 with 2 amp Fuse, 1 ft cord, Lead Acid Clip Material Plug housing: high impact ABS, UL94V-0 Contact Material Sliding Wipe Contacts, Phos-Bronze, Nickel Plated Overall Color Black Assembly Accessories Price, 100 pieces $4.69 Price, 500 pieces $4.48 Price, 1000 pieces $4.27 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt cord set with lead acid battery clip Plug: APP-001, rated UL94V-0 plastic, file no E56070(S) Wire: UL2468, one foot long Fuse: 250 volt, 2 amp, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4") LED: Red, 3 mm, 12 volt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V Assembly to Acid Clip - ZA5076 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 V Assembly to Acid Clip
ZA5076
12 V Assembly to Acid Clip ZA5076
Model No. ZA5076 Description APP-001 with 2 amp Fuse, 1 ft cord, Lead Acid Clip Material Plug housing: high impact ABS, UL94V-0 Contact Material Sliding Wipe Contacts, Phos-Bronze, Nickel Plated Overall Color Black Assembly Accessories Price, 100 pieces $4.69 Price, 500 pieces $4.48 Price, 1000 pieces $4.27 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt cord set with lead acid battery clip Plug: APP-001, rated UL94V-0 plastic, file no E56070(S) Wire: UL2468, one foot long Fuse: 250 volt, 2 amp, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4") LED: Red, 3 mm, 12 volt
Model No.ZA5076
DescriptionAPP-001 with 2 amp Fuse, 1 ft cord, Lead Acid Clip
MaterialPlug housing: high impact ABS, UL94V-0
Contact MaterialSliding Wipe Contacts, Phos-Bronze, Nickel Plated Overall
ColorBlack Assembly
Accessories
Price, 100 pieces$4.69
Price, 500 pieces$4.48
Price, 1000 pieces$4.27
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
12 volt cord set with lead acid battery clip
Plug: APP-001, rated UL94V-0 plastic, file no E56070(S)
Wire: UL2468, one foot long
Fuse: 250 volt, 2 amp, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4")
LED: Red, 3 mm, 12 volt
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA5076
Product Name 12 V Assembly to Acid Clip
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP67 Watertight Connector - K53.55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
AC Power Entry Modules - 4301.1024.07 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details