Memory Protection Devices, Inc. DC Plug EP502B

Description
Model No. EP502B Description DC Plug, Solder Terminals, 2.5 ID by 5.5 OD by 14 mm Shaft Material Contact Material Color Black handle Accessories Price, 100 pieces $0.39 Price, 500 pieces $0.35 Price, 1000 pieces $0.31 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes Comments Made in China Handle unscrews for easy soldering of wires
Datasheet
Description
Model No. EP502B Description DC Plug, Solder Terminals, 2.5 ID by 5.5 OD by 14 mm Shaft Material Contact Material Color Black handle Accessories Price, 100 pieces $0.39 Price, 500 pieces $0.35 Price, 1000 pieces $0.31 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes Comments Made in China Handle unscrews for easy soldering of wires
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Plug - EP502B - Memory Protection Devices, Inc.
Farmingdale, NY, USA
DC Plug
EP502B
DC Plug EP502B
Model No. EP502B Description DC Plug, Solder Terminals, 2.5 ID by 5.5 OD by 14 mm Shaft Material Contact Material Color Black handle Accessories Price, 100 pieces $0.39 Price, 500 pieces $0.35 Price, 1000 pieces $0.31 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes Comments Made in China Handle unscrews for easy soldering of wires
Model No.EP502B
DescriptionDC Plug, Solder Terminals, 2.5 ID by 5.5 OD by 14 mm Shaft
Material
Contact Material
ColorBlack handle
Accessories
Price, 100 pieces$0.39
Price, 500 pieces$0.35
Price, 1000 pieces$0.31
Package Size100
Lead Time4-6 weeks (normally factory stock)
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Handle unscrews for easy soldering of wires
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number EP502B
Product Name DC Plug
Power Type DC Power Connector
Device Type Plug
Configuration Other; DC Plug
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Swiss socket in clear NEMA 12/4, IP65 housing - 88052141 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
DC Power Connectors - 487858 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details