ZA1091 -- AUTO CIGARETTE PLUG
Memory Protection Devices, Inc.
Auto Cigarette Plug
ZA1091
Description
Model No.
ZA1091
Description
Cigarette Plug, Bakelite Head, with 3 AMP Fuse
Material
Contact Material
Nickel plated overall
Color
Black
Accessories
Price, 100 pieces
$1.43
Price, 500 pieces
$1.37
Price, 1000 pieces
$1.29
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
-
Memory Protection Devices, Inc.
Description
Model No.
ZA1091
Description
Cigarette Plug, Bakelite Head, with 3 AMP Fuse
Material
Contact Material
Nickel plated overall
Color
Black
Accessories
Price, 100 pieces
$1.43
Price, 500 pieces
$1.37
Price, 1000 pieces
$1.29
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Suppliers
Model No.
ZA1091
Description
Cigarette Plug, Bakelite Head, with 3 AMP Fuse
Material
Contact Material
Nickel plated overall
Color
Black
Accessories
Price, 100 pieces
$1.43
Price, 500 pieces
$1.37
Price, 1000 pieces
$1.29
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
| Model No. | ZA1091 |
| Description | Cigarette Plug, Bakelite Head, with 3 AMP Fuse |
| Material | |
| Contact Material | Nickel plated overall |
| Color | Black |
| Accessories | |
| Price, 100 pieces | $1.43 |
| Price, 500 pieces | $1.37 |
| Price, 1000 pieces | $1.29 |
| Package Size | 100 pieces |
| Lead Time | 4-6 weeks |
| Standard Product | Yes |
| Distributor stocked | Yes |
Supplier's Site
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
ZA1091 |
|
Product Name
|
Auto Cigarette Plug |
|
Power Type
|
DC Power Connector
|
|
Device Type
|
Plug; Cigarette Plug
|
|
Configuration
|
Other; Cigarette Adapter
|
|
Applications
|
Residential; Commercial
|
|
Mounting Style
|
Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Plug
Applications
Industrial
Current Rating
16 amps
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2 suppliers
Power Type
AC Power Connector
Device Type
Power Entry Module
Mounting Style
Panel; Panel Mount, Snap-In
View Details