Memory Protection Devices, Inc. Auto Cigarette Plug ZA1010

Description
Model No. ZA1010 Description Cigarette Plug with 3 AMP fuse inside tip Material Bakelite Contact Material Single sliding wipe style, nickel plated overall Color Black Accessories Price, 100 pieces $1.25 Price, 500 pieces $1.19 Price, 1000 pieces $1.13 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 250 volt 3AG fuse 1 1/4" by 1/4" (6.35 by 30 mm) mating sockets, ZA2010, ZA2050, ZA2060, ZA2070
Datasheet
Description
Model No. ZA1010 Description Cigarette Plug with 3 AMP fuse inside tip Material Bakelite Contact Material Single sliding wipe style, nickel plated overall Color Black Accessories Price, 100 pieces $1.25 Price, 500 pieces $1.19 Price, 1000 pieces $1.13 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 250 volt 3AG fuse 1 1/4" by 1/4" (6.35 by 30 mm) mating sockets, ZA2010, ZA2050, ZA2060, ZA2070
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Cigarette Plug - ZA1010 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Auto Cigarette Plug
ZA1010
Auto Cigarette Plug ZA1010
Model No. ZA1010 Description Cigarette Plug with 3 AMP fuse inside tip Material Bakelite Contact Material Single sliding wipe style, nickel plated overall Color Black Accessories Price, 100 pieces $1.25 Price, 500 pieces $1.19 Price, 1000 pieces $1.13 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 250 volt 3AG fuse 1 1/4" by 1/4" (6.35 by 30 mm) mating sockets, ZA2010, ZA2050, ZA2060, ZA2070
Model No.ZA1010
DescriptionCigarette Plug with 3 AMP fuse inside tip
MaterialBakelite
Contact MaterialSingle sliding wipe style, nickel plated overall
ColorBlack
Accessories
Price, 100 pieces$1.25
Price, 500 pieces$1.19
Price, 1000 pieces$1.13
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
250 volt 3AG fuse 1 1/4" by 1/4" (6.35 by 30 mm)
mating sockets, ZA2010, ZA2050, ZA2060, ZA2070
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA1010
Product Name Auto Cigarette Plug
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Connectors - 655674 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Standards / Certifications RoHS
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Heavy Duty Power Connectors - 403010 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
10A Brazil Surface Mount Receptacle - 88040330 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; NBR 14136
View Details