Memory Protection Devices, Inc. 12 V Power Cord Set ZA5075

Description
Model No. ZA5075 Description APP-001 with 3 amp fuse, 5' Cord, 2 Pin Molded Connector Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $4.44 Price, 500 pieces $4.21 Price, 1000 pieces $4.02 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Mates with EP407 socket 12 volt auto cable assembly Plug housing: APP-001 rated UL94V-0, file no E56070(S) Wire: 5 foot, 20 AWG Fuse: 250 volt, 3 amp, size 3AG, 6.35 by 30 mm (1/4" by 1 1/4") Made in China
Datasheet
Description
Model No. ZA5075 Description APP-001 with 3 amp fuse, 5' Cord, 2 Pin Molded Connector Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $4.44 Price, 500 pieces $4.21 Price, 1000 pieces $4.02 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Mates with EP407 socket 12 volt auto cable assembly Plug housing: APP-001 rated UL94V-0, file no E56070(S) Wire: 5 foot, 20 AWG Fuse: 250 volt, 3 amp, size 3AG, 6.35 by 30 mm (1/4" by 1 1/4") Made in China
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V Power Cord Set - ZA5075 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 V Power Cord Set
ZA5075
12 V Power Cord Set ZA5075
Model No. ZA5075 Description APP-001 with 3 amp fuse, 5' Cord, 2 Pin Molded Connector Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $4.44 Price, 500 pieces $4.21 Price, 1000 pieces $4.02 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Mates with EP407 socket 12 volt auto cable assembly Plug housing: APP-001 rated UL94V-0, file no E56070(S) Wire: 5 foot, 20 AWG Fuse: 250 volt, 3 amp, size 3AG, 6.35 by 30 mm (1/4" by 1 1/4") Made in China
Model No.ZA5075
DescriptionAPP-001 with 3 amp fuse, 5' Cord, 2 Pin Molded Connector
MaterialPlug housing: high impact ABS
Contact MaterialNickel plated overall
ColorBlack
Accessories
Price, 100 pieces$4.44
Price, 500 pieces$4.21
Price, 1000 pieces$4.02
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMates with EP407 socket
12 volt auto cable assembly
Plug housing: APP-001 rated UL94V-0, file no E56070(S)
Wire: 5 foot, 20 AWG
Fuse: 250 volt, 3 amp, size 3AG, 6.35 by 30 mm (1/4" by 1 1/4")
Made in China
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA5075
Product Name 12 V Power Cord Set
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Japanese Adapter Plug - 88100012 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration JIS; Other; JIS C8303
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
DC Power Connectors - 487832 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details