Memory Protection Devices, Inc. Auto Cigarette Plug APP-001

Description
Model No. APP-001 Description Auto power plug with 3 mm Red led & 3 AMP Fuse inside tip Material ABS, high impact, rated UL94V-0 Contact Material Sliding wipe style, Phosphor Bronze, nickel plated overall Color Black Accessories Price, 100 pieces $2.50 Price, 500 pieces $2.24 Price, 1000 pieces $2.02 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Fuse is 250 volt - 3AG type 1 1/4" by 1/4" (6.35 by 30 mm) Mating sockets, ZA2010, ZA2050, ZA2060, ZA2070 Auto plug rated for 18 hours continuous duty, 10 amp's maximum with correct fuse Plug tip unscrews easily for exchanging fuse's Easy open case to connect wires, 18 or 20 AWG National Stock Number (NSN): 5935-01-456-7999
Datasheet
Description
Model No. APP-001 Description Auto power plug with 3 mm Red led & 3 AMP Fuse inside tip Material ABS, high impact, rated UL94V-0 Contact Material Sliding wipe style, Phosphor Bronze, nickel plated overall Color Black Accessories Price, 100 pieces $2.50 Price, 500 pieces $2.24 Price, 1000 pieces $2.02 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Fuse is 250 volt - 3AG type 1 1/4" by 1/4" (6.35 by 30 mm) Mating sockets, ZA2010, ZA2050, ZA2060, ZA2070 Auto plug rated for 18 hours continuous duty, 10 amp's maximum with correct fuse Plug tip unscrews easily for exchanging fuse's Easy open case to connect wires, 18 or 20 AWG National Stock Number (NSN): 5935-01-456-7999
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Cigarette Plug - APP-001 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Auto Cigarette Plug
APP-001
Auto Cigarette Plug APP-001
Model No. APP-001 Description Auto power plug with 3 mm Red led & 3 AMP Fuse inside tip Material ABS, high impact, rated UL94V-0 Contact Material Sliding wipe style, Phosphor Bronze, nickel plated overall Color Black Accessories Price, 100 pieces $2.50 Price, 500 pieces $2.24 Price, 1000 pieces $2.02 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Fuse is 250 volt - 3AG type 1 1/4" by 1/4" (6.35 by 30 mm) Mating sockets, ZA2010, ZA2050, ZA2060, ZA2070 Auto plug rated for 18 hours continuous duty, 10 amp's maximum with correct fuse Plug tip unscrews easily for exchanging fuse's Easy open case to connect wires, 18 or 20 AWG National Stock Number (NSN): 5935-01-456-7999
Model No.APP-001
DescriptionAuto power plug with 3 mm Red led & 3 AMP Fuse inside tip
MaterialABS, high impact, rated UL94V-0
Contact MaterialSliding wipe style, Phosphor Bronze, nickel plated overall
ColorBlack
Accessories
Price, 100 pieces$2.50
Price, 500 pieces$2.24
Price, 1000 pieces$2.02
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Fuse is 250 volt - 3AG type 1 1/4" by 1/4" (6.35 by 30 mm)
Mating sockets, ZA2010, ZA2050, ZA2060, ZA2070
Auto plug rated for 18 hours continuous duty, 10 amp's maximum with correct fuse
Plug tip unscrews easily for exchanging fuse's
Easy open case to connect wires, 18 or 20 AWG
National Stock Number (NSN): 5935-01-456-7999
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number APP-001
Product Name Auto Cigarette Plug
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

10A/250V White Swiss Socket - 88010530 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
DC Power Connectors - 7719186 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details