Memory Protection Devices, Inc. DC Plug EP502A

Description
Model No. EP502A Description DC Plug, Solder Terminals, 2.1 ID by 5.5 OD by 14 mm Shaft Material Contact Material Color Black handle Accessories Price, 100 pieces $0.39 Price, 500 pieces $0.35 Price, 1000 pieces $0.31 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes Comments Made in China Handle unscrews for easy soldering of wires
Datasheet
Description
Model No. EP502A Description DC Plug, Solder Terminals, 2.1 ID by 5.5 OD by 14 mm Shaft Material Contact Material Color Black handle Accessories Price, 100 pieces $0.39 Price, 500 pieces $0.35 Price, 1000 pieces $0.31 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes Comments Made in China Handle unscrews for easy soldering of wires
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Plug - EP502A - Memory Protection Devices, Inc.
Farmingdale, NY, USA
DC Plug
EP502A
DC Plug EP502A
Model No. EP502A Description DC Plug, Solder Terminals, 2.1 ID by 5.5 OD by 14 mm Shaft Material Contact Material Color Black handle Accessories Price, 100 pieces $0.39 Price, 500 pieces $0.35 Price, 1000 pieces $0.31 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes Comments Made in China Handle unscrews for easy soldering of wires
Model No.EP502A
DescriptionDC Plug, Solder Terminals, 2.1 ID by 5.5 OD by 14 mm Shaft
Material
Contact Material
ColorBlack handle
Accessories
Price, 100 pieces$0.39
Price, 500 pieces$0.35
Price, 1000 pieces$0.31
Package Size100
Lead Time4-6 weeks (normally factory stock)
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Handle unscrews for easy soldering of wires
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number EP502A
Product Name DC Plug
Power Type DC Power Connector
Device Type Plug
Configuration Other; DC Plug
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Small Box Receptacle - D42S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details