Memory Protection Devices, Inc. 12 V Power Cord Set ZA5073-2.5

Description
Model No. ZA5073-2.5 Description APP-001 with 5 amp fuse, 6' cord, DC Molded Plug 2.5mm X 5.5mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories DC jacks: EJ501B, EJ502B, EJ504B, EJ505B Price, 100 pieces $4.21 Price, 500 pieces $3.96 Price, 1000 pieces $3.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt auto cord set Plug: APP-001 , ABS plastic, Rated UL94V-0, file no E56070(S) DC plug: 2.5 by 5.5 by 10.5 mm, straight plug Wire: SPT-1, 18 AWG, rated 105 Deg. C, passes flame test VW-1, UL file no. E119769, CSA file no. LL83858 Fuse: 250 volt, 5 amp, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4") LED: RED 3 mm, 12 volt
Datasheet
Description
Model No. ZA5073-2.5 Description APP-001 with 5 amp fuse, 6' cord, DC Molded Plug 2.5mm X 5.5mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories DC jacks: EJ501B, EJ502B, EJ504B, EJ505B Price, 100 pieces $4.21 Price, 500 pieces $3.96 Price, 1000 pieces $3.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt auto cord set Plug: APP-001 , ABS plastic, Rated UL94V-0, file no E56070(S) DC plug: 2.5 by 5.5 by 10.5 mm, straight plug Wire: SPT-1, 18 AWG, rated 105 Deg. C, passes flame test VW-1, UL file no. E119769, CSA file no. LL83858 Fuse: 250 volt, 5 amp, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4") LED: RED 3 mm, 12 volt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V Power Cord Set - ZA5073-2.5 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 V Power Cord Set
ZA5073-2.5
12 V Power Cord Set ZA5073-2.5
Model No. ZA5073-2.5 Description APP-001 with 5 amp fuse, 6' cord, DC Molded Plug 2.5mm X 5.5mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories DC jacks: EJ501B, EJ502B, EJ504B, EJ505B Price, 100 pieces $4.21 Price, 500 pieces $3.96 Price, 1000 pieces $3.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt auto cord set Plug: APP-001 , ABS plastic, Rated UL94V-0, file no E56070(S) DC plug: 2.5 by 5.5 by 10.5 mm, straight plug Wire: SPT-1, 18 AWG, rated 105 Deg. C, passes flame test VW-1, UL file no. E119769, CSA file no. LL83858 Fuse: 250 volt, 5 amp, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4") LED: RED 3 mm, 12 volt
Model No.ZA5073-2.5
DescriptionAPP-001 with 5 amp fuse, 6' cord, DC Molded Plug 2.5mm X 5.5mm
MaterialPlug housing: high impact ABS
Contact MaterialNickel plated overall
ColorBlack
AccessoriesDC jacks: EJ501B, EJ502B, EJ504B, EJ505B
Price, 100 pieces$4.21
Price, 500 pieces$3.96
Price, 1000 pieces$3.79
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
12 volt auto cord set
Plug: APP-001 , ABS plastic, Rated UL94V-0, file no E56070(S)
DC plug: 2.5 by 5.5 by 10.5 mm, straight plug
Wire: SPT-1, 18 AWG, rated 105 Deg. C, passes flame test VW-1,
UL file no. E119769, CSA file no. LL83858
Fuse: 250 volt, 5 amp, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4")
LED: RED 3 mm, 12 volt
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA5073-2.5
Product Name 12 V Power Cord Set
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
United Kingdom Black 13A/250V Socket - 88052000 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight Straight Receptacle - F42S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers