Memory Protection Devices, Inc. 12 V Power Cord Set ZA5073

Description
Model No. ZA5073 Description APP-001 with 5A Fuse, 6' Cord, DC Molded Plug 2.1 mm x 5.5 mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories DC jacks: EJ501A, EJ502A, EJ504A, EJ505A Price, 100 pieces $4.21 Price, 500 pieces $3.96 Price, 1000 pieces $3.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt power cord set with center pin positive, both ends Plug housing: APP-001, ABS, UL94V-0, file no. E56070(S) Wire: SPT-1, 18 AWG, rated 105 Deg. C, passes UL flame test VW-1, UL file no E119769, CSA no. LL83858 Fuse: 250 volt, 5 amps, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4") LED: RED 3 mm, 12 volts DC plug: 2.1 by 5.5 by 10.5 mm straight plug
Datasheet
Description
Model No. ZA5073 Description APP-001 with 5A Fuse, 6' Cord, DC Molded Plug 2.1 mm x 5.5 mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories DC jacks: EJ501A, EJ502A, EJ504A, EJ505A Price, 100 pieces $4.21 Price, 500 pieces $3.96 Price, 1000 pieces $3.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt power cord set with center pin positive, both ends Plug housing: APP-001, ABS, UL94V-0, file no. E56070(S) Wire: SPT-1, 18 AWG, rated 105 Deg. C, passes UL flame test VW-1, UL file no E119769, CSA no. LL83858 Fuse: 250 volt, 5 amps, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4") LED: RED 3 mm, 12 volts DC plug: 2.1 by 5.5 by 10.5 mm straight plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V Power Cord Set - ZA5073 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 V Power Cord Set
ZA5073
12 V Power Cord Set ZA5073
Model No. ZA5073 Description APP-001 with 5A Fuse, 6' Cord, DC Molded Plug 2.1 mm x 5.5 mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories DC jacks: EJ501A, EJ502A, EJ504A, EJ505A Price, 100 pieces $4.21 Price, 500 pieces $3.96 Price, 1000 pieces $3.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt power cord set with center pin positive, both ends Plug housing: APP-001, ABS, UL94V-0, file no. E56070(S) Wire: SPT-1, 18 AWG, rated 105 Deg. C, passes UL flame test VW-1, UL file no E119769, CSA no. LL83858 Fuse: 250 volt, 5 amps, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4") LED: RED 3 mm, 12 volts DC plug: 2.1 by 5.5 by 10.5 mm straight plug
Model No.ZA5073
DescriptionAPP-001 with 5A Fuse, 6' Cord, DC Molded Plug 2.1 mm x 5.5 mm
MaterialPlug housing: high impact ABS
Contact MaterialNickel plated overall
ColorBlack
AccessoriesDC jacks: EJ501A, EJ502A, EJ504A, EJ505A
Price, 100 pieces$4.21
Price, 500 pieces$3.96
Price, 1000 pieces$3.79
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
12 volt power cord set with center pin positive, both ends
Plug housing: APP-001, ABS, UL94V-0, file no. E56070(S)
Wire: SPT-1, 18 AWG, rated 105 Deg. C, passes UL flame test VW-1,
UL file no E119769, CSA no. LL83858
Fuse: 250 volt, 5 amps, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4")
LED: RED 3 mm, 12 volts
DC plug: 2.1 by 5.5 by 10.5 mm straight plug
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA5073
Product Name 12 V Power Cord Set
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C24 Snap-in Power Inlet - 83030570 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Industrial Power Connectors - 1365703 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details