Memory Protection Devices, Inc. Auto Cigarette Plug AP-120

Description
Model No. AP120 Description Lighted Rotary Cigarette Plug with 10AMP Switch and 5AMP Fuse Material Hight Impact ABS Contact Material Center Contact: Brass, Nckl Pltd, Sliding Contact: Pos. Bronze, Nckl Pltd Color Black Accessories Price, 100 pieces $5.10 Price, 500 pieces $4.64 Price, 1000 pieces $4.22 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Adjustable Head, On/Off Switch
Datasheet
Description
Model No. AP120 Description Lighted Rotary Cigarette Plug with 10AMP Switch and 5AMP Fuse Material Hight Impact ABS Contact Material Center Contact: Brass, Nckl Pltd, Sliding Contact: Pos. Bronze, Nckl Pltd Color Black Accessories Price, 100 pieces $5.10 Price, 500 pieces $4.64 Price, 1000 pieces $4.22 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Adjustable Head, On/Off Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Cigarette Plug - AP-120 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Auto Cigarette Plug
AP-120
Auto Cigarette Plug AP-120
Model No. AP120 Description Lighted Rotary Cigarette Plug with 10AMP Switch and 5AMP Fuse Material Hight Impact ABS Contact Material Center Contact: Brass, Nckl Pltd, Sliding Contact: Pos. Bronze, Nckl Pltd Color Black Accessories Price, 100 pieces $5.10 Price, 500 pieces $4.64 Price, 1000 pieces $4.22 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Adjustable Head, On/Off Switch
Model No.AP120
DescriptionLighted Rotary Cigarette Plug with 10AMP Switch and 5AMP Fuse
MaterialHight Impact ABS
Contact MaterialCenter Contact: Brass, Nckl Pltd, Sliding Contact: Pos. Bronze, Nckl Pltd
ColorBlack
Accessories
Price, 100 pieces$5.10
Price, 500 pieces$4.64
Price, 1000 pieces$4.22
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Adjustable Head, On/Off Switch
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number AP-120
Product Name Auto Cigarette Plug
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP44 Splashproof Small Box Receptacle - D32S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details