Memory Protection Devices, Inc. 12 V Cigarette Plug Splitter ZA5018

Description
Model No. ZA5018 Description One Plug With Two Cigarette Sockets, Red Led, 1 Amp Fuse Material Nylon 66 With Glass Fill Contact Material Nickel Plated Overall Color Black Accessories Price, 100 pieces $6.12 Price, 500 pieces $5.82 Price, 1000 pieces $5.53 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Fuse is standard 3AG size and can be exchanged for larger amperage size, contact factory
Datasheet
Description
Model No. ZA5018 Description One Plug With Two Cigarette Sockets, Red Led, 1 Amp Fuse Material Nylon 66 With Glass Fill Contact Material Nickel Plated Overall Color Black Accessories Price, 100 pieces $6.12 Price, 500 pieces $5.82 Price, 1000 pieces $5.53 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Fuse is standard 3AG size and can be exchanged for larger amperage size, contact factory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V Cigarette Plug Splitter - ZA5018 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 V Cigarette Plug Splitter
ZA5018
12 V Cigarette Plug Splitter ZA5018
Model No. ZA5018 Description One Plug With Two Cigarette Sockets, Red Led, 1 Amp Fuse Material Nylon 66 With Glass Fill Contact Material Nickel Plated Overall Color Black Accessories Price, 100 pieces $6.12 Price, 500 pieces $5.82 Price, 1000 pieces $5.53 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Fuse is standard 3AG size and can be exchanged for larger amperage size, contact factory
Model No.ZA5018
DescriptionOne Plug With Two Cigarette Sockets, Red Led, 1 Amp Fuse
MaterialNylon 66 With Glass Fill
Contact MaterialNickel Plated Overall
ColorBlack
Accessories
Price, 100 pieces$6.12
Price, 500 pieces$5.82
Price, 1000 pieces$5.53
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Fuse is standard 3AG size and can be exchanged for larger amperage
size, contact factory
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA5018
Product Name 12 V Cigarette Plug Splitter
Power Type DC Power Connector
Device Type Plug; Receptacle; Cigarette Plug
Configuration Single
Applications Residential; Commercial
Mounting Style Cigarette Plug
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Connectors - 1369896 - RS Components, Ltd.
Specs
Device Type Plug; Lighting Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-4853-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
IP67 Watertight Straight Receptacle - F51S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers