Memory Protection Devices, Inc. 12 V Power Cord Set ZA5077

Description
Model No. ZA5077 Description APP-001 with 3 amp fuse, 6' Cord, DC Molded Plug 2.1 x 5.5 mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories DC jacks: EJ501A, EJ502A, EJ504A, EJ 505A Price, 100 pieces $4.21 Price, 500 pieces $3.96 Price, 1000 pieces $3.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt auto cord set with DC right angle plug Plug housing: APP-001, plastic rated UL94V-0, UL file no E56070(S) Wire: 22 awg, UL2468, meets flame test VW-1, 80 Deg. C, UL file no E56290, CSA no. LL112047 Fuse: 250 volt, 3 amp, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4") LED: Red, 3 mm, 12 volt
Datasheet
Description
Model No. ZA5077 Description APP-001 with 3 amp fuse, 6' Cord, DC Molded Plug 2.1 x 5.5 mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories DC jacks: EJ501A, EJ502A, EJ504A, EJ 505A Price, 100 pieces $4.21 Price, 500 pieces $3.96 Price, 1000 pieces $3.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt auto cord set with DC right angle plug Plug housing: APP-001, plastic rated UL94V-0, UL file no E56070(S) Wire: 22 awg, UL2468, meets flame test VW-1, 80 Deg. C, UL file no E56290, CSA no. LL112047 Fuse: 250 volt, 3 amp, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4") LED: Red, 3 mm, 12 volt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V Power Cord Set - ZA5077 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 V Power Cord Set
ZA5077
12 V Power Cord Set ZA5077
Model No. ZA5077 Description APP-001 with 3 amp fuse, 6' Cord, DC Molded Plug 2.1 x 5.5 mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories DC jacks: EJ501A, EJ502A, EJ504A, EJ 505A Price, 100 pieces $4.21 Price, 500 pieces $3.96 Price, 1000 pieces $3.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt auto cord set with DC right angle plug Plug housing: APP-001, plastic rated UL94V-0, UL file no E56070(S) Wire: 22 awg, UL2468, meets flame test VW-1, 80 Deg. C, UL file no E56290, CSA no. LL112047 Fuse: 250 volt, 3 amp, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4") LED: Red, 3 mm, 12 volt
Model No.ZA5077
DescriptionAPP-001 with 3 amp fuse, 6' Cord, DC Molded Plug 2.1 x 5.5 mm
MaterialPlug housing: high impact ABS
Contact MaterialNickel plated overall
ColorBlack
AccessoriesDC jacks: EJ501A, EJ502A, EJ504A, EJ 505A
Price, 100 pieces$4.21
Price, 500 pieces$3.96
Price, 1000 pieces$3.79
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
12 volt auto cord set with DC right angle plug
Plug housing: APP-001, plastic rated UL94V-0, UL file no E56070(S)
Wire: 22 awg, UL2468, meets flame test VW-1, 80 Deg. C,
UL file no E56290, CSA no. LL112047
Fuse: 250 volt, 3 amp, size 3AG, 6.35 mm by 30 mm (1/4" by 1 1/4")
LED: Red, 3 mm, 12 volt
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA5077
Product Name 12 V Power Cord Set
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P - 4522 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
10A/250V Brazil Connector - 88040210 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; NBR14136
Standards / Certifications NBR14136
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 1920-1733-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style DIN
View Details