Memory Protection Devices, Inc. 12 V Power Cord Set ZA5054

Description
Model No. ZA5054 Description ZA1060 (plug) with 10' Cord, 2.1 mmx 5.5 mm DC Molded Plug Material ZA1060 housing: ABS Contact Material Nickel plated overall Color Black with bright contacts Accessories Price, 100 pieces $2.92 Price, 500 pieces $2.73 Price, 1000 pieces $2.62 Package Size 100 pieces Lead Time 4-6 weeks Standard Product yes Distributor stocked yes Comments Made in China ZA1060 housing with 10' 22 awg cord & 2.1 mm by 5.5 mm DC plug
Datasheet
Description
Model No. ZA5054 Description ZA1060 (plug) with 10' Cord, 2.1 mmx 5.5 mm DC Molded Plug Material ZA1060 housing: ABS Contact Material Nickel plated overall Color Black with bright contacts Accessories Price, 100 pieces $2.92 Price, 500 pieces $2.73 Price, 1000 pieces $2.62 Package Size 100 pieces Lead Time 4-6 weeks Standard Product yes Distributor stocked yes Comments Made in China ZA1060 housing with 10' 22 awg cord & 2.1 mm by 5.5 mm DC plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V Power Cord Set - ZA5054 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 V Power Cord Set
ZA5054
12 V Power Cord Set ZA5054
Model No. ZA5054 Description ZA1060 (plug) with 10' Cord, 2.1 mmx 5.5 mm DC Molded Plug Material ZA1060 housing: ABS Contact Material Nickel plated overall Color Black with bright contacts Accessories Price, 100 pieces $2.92 Price, 500 pieces $2.73 Price, 1000 pieces $2.62 Package Size 100 pieces Lead Time 4-6 weeks Standard Product yes Distributor stocked yes Comments Made in China ZA1060 housing with 10' 22 awg cord & 2.1 mm by 5.5 mm DC plug
Model No.ZA5054
DescriptionZA1060 (plug) with 10' Cord, 2.1 mmx 5.5 mm DC Molded Plug
MaterialZA1060 housing: ABS
Contact MaterialNickel plated overall
ColorBlack with bright contacts
Accessories
Price, 100 pieces$2.92
Price, 500 pieces$2.73
Price, 1000 pieces$2.62
Package Size100 pieces
Lead Time4-6 weeks
Standard Productyes
Distributor stockedyes
CommentsMade in China
ZA1060 housing with 10' 22 awg cord & 2.1 mm by 5.5 mm DC plug
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA5054
Product Name 12 V Power Cord Set
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

15A/250V North American Snap-in Receptacle - 88243100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
DC Power Connectors - 487858 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details