Memory Protection Devices, Inc. Auto Cigarette Plug APP-003

Description
Model No. APP-003 Description Auto power plug with 3 AMP fuse inside tip Material ABS, high impact, rated UL94V-0 Contact Material Sliding wipe style, Phosphor Bronze, nickel plated overall Color Black Accessories Price, 100 pieces $2.38 Price, 500 pieces $2.12 Price, 1000 pieces $1.91 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Fuse is 250 volt - 3AG type 1 1/4" by 1/4" (6.35 by 30 mm) Mating sockets, ZA2010, ZA2050, ZA2060, ZA2070 Auto plug rated for 18 hours continuous duty 10 amps maximum with correct fuse Plug tip unscrews easily for exchanging fuse's Easy open case to connect wires, 18 or 20 AWG
Datasheet
Description
Model No. APP-003 Description Auto power plug with 3 AMP fuse inside tip Material ABS, high impact, rated UL94V-0 Contact Material Sliding wipe style, Phosphor Bronze, nickel plated overall Color Black Accessories Price, 100 pieces $2.38 Price, 500 pieces $2.12 Price, 1000 pieces $1.91 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Fuse is 250 volt - 3AG type 1 1/4" by 1/4" (6.35 by 30 mm) Mating sockets, ZA2010, ZA2050, ZA2060, ZA2070 Auto plug rated for 18 hours continuous duty 10 amps maximum with correct fuse Plug tip unscrews easily for exchanging fuse's Easy open case to connect wires, 18 or 20 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Cigarette Plug - APP-003 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Auto Cigarette Plug
APP-003
Auto Cigarette Plug APP-003
Model No. APP-003 Description Auto power plug with 3 AMP fuse inside tip Material ABS, high impact, rated UL94V-0 Contact Material Sliding wipe style, Phosphor Bronze, nickel plated overall Color Black Accessories Price, 100 pieces $2.38 Price, 500 pieces $2.12 Price, 1000 pieces $1.91 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Fuse is 250 volt - 3AG type 1 1/4" by 1/4" (6.35 by 30 mm) Mating sockets, ZA2010, ZA2050, ZA2060, ZA2070 Auto plug rated for 18 hours continuous duty 10 amps maximum with correct fuse Plug tip unscrews easily for exchanging fuse's Easy open case to connect wires, 18 or 20 AWG
Model No.APP-003
DescriptionAuto power plug with 3 AMP fuse inside tip
MaterialABS, high impact, rated UL94V-0
Contact MaterialSliding wipe style, Phosphor Bronze, nickel plated overall
ColorBlack
Accessories
Price, 100 pieces$2.38
Price, 500 pieces$2.12
Price, 1000 pieces$1.91
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Fuse is 250 volt - 3AG type 1 1/4" by 1/4" (6.35 by 30 mm)
Mating sockets, ZA2010, ZA2050, ZA2060, ZA2070
Auto plug rated for 18 hours continuous duty
10 amps maximum with correct fuse
Plug tip unscrews easily for exchanging fuse's
Easy open case to connect wires, 18 or 20 AWG
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number APP-003
Product Name Auto Cigarette Plug
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Angled 10A Chinese Hand Wired Plug - 88040250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; GB 2099.1, GB 1002
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
IP67 Watertight Angled Inlet - A41S06A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers