A Vast Assortment of Audio Plugs, Jacks, Connectors and More
| Memory Protection Devices, Inc. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 172-1017 |
| Product Name | DC Power Cable |
| Power Type | DC Power Connector |
| Device Type | Plug |
| Configuration | Other; DC Power Cable |
| Applications | Residential; Commercial |
| Mounting Style | Cable |