Memory Protection Devices, Inc. 12 V Coiled Cord Set ZA5074-2.5

Description
Model No. ZA5074-2.5 Description APP-001 with 5 amp fuse, 12' Coil Cord & DC Molded Plug 2.5 x 5.5 mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $6.67 Price, 500 pieces $6.35 Price, 1000 pieces $6.04 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt auto cord set with straight DC plug Plug: APP-001, ABS plastic rated UL94V-0, file no. E56070(S) DC Plug: 2.5 mm by 5.5 mm by 10.5 mm Wire: Coil cord, 30 strands Fuse: 250 volt, 5 amps, size 3AG, 6.35 by 30 mm (1/4" by 1 1/4") LED: RED 3 mm, 12 volt
Datasheet
Description
Model No. ZA5074-2.5 Description APP-001 with 5 amp fuse, 12' Coil Cord & DC Molded Plug 2.5 x 5.5 mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $6.67 Price, 500 pieces $6.35 Price, 1000 pieces $6.04 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt auto cord set with straight DC plug Plug: APP-001, ABS plastic rated UL94V-0, file no. E56070(S) DC Plug: 2.5 mm by 5.5 mm by 10.5 mm Wire: Coil cord, 30 strands Fuse: 250 volt, 5 amps, size 3AG, 6.35 by 30 mm (1/4" by 1 1/4") LED: RED 3 mm, 12 volt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V Coiled Cord Set - ZA5074-2.5 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 V Coiled Cord Set
ZA5074-2.5
12 V Coiled Cord Set ZA5074-2.5
Model No. ZA5074-2.5 Description APP-001 with 5 amp fuse, 12' Coil Cord & DC Molded Plug 2.5 x 5.5 mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $6.67 Price, 500 pieces $6.35 Price, 1000 pieces $6.04 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt auto cord set with straight DC plug Plug: APP-001, ABS plastic rated UL94V-0, file no. E56070(S) DC Plug: 2.5 mm by 5.5 mm by 10.5 mm Wire: Coil cord, 30 strands Fuse: 250 volt, 5 amps, size 3AG, 6.35 by 30 mm (1/4" by 1 1/4") LED: RED 3 mm, 12 volt
Model No.ZA5074-2.5
DescriptionAPP-001 with 5 amp fuse, 12' Coil Cord & DC Molded Plug 2.5 x 5.5 mm
MaterialPlug housing: high impact ABS
Contact MaterialNickel plated overall
ColorBlack
Accessories
Price, 100 pieces$6.67
Price, 500 pieces$6.35
Price, 1000 pieces$6.04
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
12 volt auto cord set with straight DC plug
Plug: APP-001, ABS plastic rated UL94V-0, file no. E56070(S)
DC Plug: 2.5 mm by 5.5 mm by 10.5 mm
Wire: Coil cord, 30 strands
Fuse: 250 volt, 5 amps, size 3AG, 6.35 by 30 mm (1/4" by 1 1/4")
LED: RED 3 mm, 12 volt
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA5074-2.5
Product Name 12 V Coiled Cord Set
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 Snap-in Power Inlet - 83030470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
DC Power Connectors - 558869 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details