Memory Protection Devices, Inc. 12 V Coiled Cord Set ZA5074-B

Description
Model No. ZA5074-B Description APP-001 Plug Assembly, 5 amp fuse, 12' coil cord with Tinned Leads Material Plug housing: high impact ABS plastic Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $6.67 Price, 500 pieces $6.35 Price, 1000 pieces $6.04 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Auto plug assembly with 12 foot coil cord & tinned wire ends Plug Housing: APP-001 rated UL94V-0, file no. E56070(S) Wire: 12 foot coil cord, 30 strands Tinned Leads
Datasheet
Description
Model No. ZA5074-B Description APP-001 Plug Assembly, 5 amp fuse, 12' coil cord with Tinned Leads Material Plug housing: high impact ABS plastic Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $6.67 Price, 500 pieces $6.35 Price, 1000 pieces $6.04 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Auto plug assembly with 12 foot coil cord & tinned wire ends Plug Housing: APP-001 rated UL94V-0, file no. E56070(S) Wire: 12 foot coil cord, 30 strands Tinned Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V Coiled Cord Set - ZA5074-B - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 V Coiled Cord Set
ZA5074-B
12 V Coiled Cord Set ZA5074-B
Model No. ZA5074-B Description APP-001 Plug Assembly, 5 amp fuse, 12' coil cord with Tinned Leads Material Plug housing: high impact ABS plastic Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $6.67 Price, 500 pieces $6.35 Price, 1000 pieces $6.04 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Auto plug assembly with 12 foot coil cord & tinned wire ends Plug Housing: APP-001 rated UL94V-0, file no. E56070(S) Wire: 12 foot coil cord, 30 strands Tinned Leads
Model No.ZA5074-B
DescriptionAPP-001 Plug Assembly, 5 amp fuse, 12' coil cord with Tinned Leads
MaterialPlug housing: high impact ABS plastic
Contact MaterialNickel plated overall
ColorBlack
Accessories
Price, 100 pieces$6.67
Price, 500 pieces$6.35
Price, 1000 pieces$6.04
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Auto plug assembly with 12 foot coil cord & tinned wire ends
Plug Housing: APP-001 rated UL94V-0, file no. E56070(S)
Wire: 12 foot coil cord, 30 strands
Tinned Leads
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA5074-B
Product Name 12 V Coiled Cord Set
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L5-20 Flanged Inlet - 88030500 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-20
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
DC Power Connectors - 7719186 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details