Memory Protection Devices, Inc. 12 V Power Cord Set ZA5035

Description
Model No. ZA5035 Description ZA1030 with 10' 22 AWG Cord, DC Molded Plug 2.1 x 5.5 Material Contact Material Nickel plated overall Color Black Accessories DC jacks Price, 100 pieces $2.80 Price, 500 pieces $2.67 Price, 1000 pieces $2.55 Package Size 100 pieces Lead Time 4-6 weeks Standard Product No Distributor stocked No
Datasheet
Description
Model No. ZA5035 Description ZA1030 with 10' 22 AWG Cord, DC Molded Plug 2.1 x 5.5 Material Contact Material Nickel plated overall Color Black Accessories DC jacks Price, 100 pieces $2.80 Price, 500 pieces $2.67 Price, 1000 pieces $2.55 Package Size 100 pieces Lead Time 4-6 weeks Standard Product No Distributor stocked No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V Power Cord Set - ZA5035 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 V Power Cord Set
ZA5035
12 V Power Cord Set ZA5035
Model No. ZA5035 Description ZA1030 with 10' 22 AWG Cord, DC Molded Plug 2.1 x 5.5 Material Contact Material Nickel plated overall Color Black Accessories DC jacks Price, 100 pieces $2.80 Price, 500 pieces $2.67 Price, 1000 pieces $2.55 Package Size 100 pieces Lead Time 4-6 weeks Standard Product No Distributor stocked No
Model No.ZA5035
DescriptionZA1030 with 10' 22 AWG Cord, DC Molded Plug 2.1 x 5.5
Material
Contact MaterialNickel plated overall
ColorBlack
AccessoriesDC jacks
Price, 100 pieces$2.80
Price, 500 pieces$2.67
Price, 1000 pieces$2.55
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductNo
Distributor stockedNo
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA5035
Product Name 12 V Power Cord Set
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Italian socket in Clear NEMA 12/4, IP65 Housing - 88052150 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Industrial Power Connectors - 1365701 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details