ZA1030 -- AUTO CIGARETTE PLUG
Memory Protection Devices, Inc.
Auto Cigarette Plug
ZA1030
Description
Model No.
ZA1030
Description
Cigatette Plug, Bakelite
Material
Contact Material
Nickel plated overall
Color
Black
Accessories
Price, 100 pieces
$0.60
Price, 500 pieces
$0.57
Price, 1000 pieces
$0.54
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
-
Memory Protection Devices, Inc.
Datasheet
Description
Model No.
ZA1030
Description
Cigatette Plug, Bakelite
Material
Contact Material
Nickel plated overall
Color
Black
Accessories
Price, 100 pieces
$0.60
Price, 500 pieces
$0.57
Price, 1000 pieces
$0.54
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Datasheet
Suppliers
Model No.
ZA1030
Description
Cigatette Plug, Bakelite
Material
Contact Material
Nickel plated overall
Color
Black
Accessories
Price, 100 pieces
$0.60
Price, 500 pieces
$0.57
Price, 1000 pieces
$0.54
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
| Model No. | ZA1030 |
| Description | Cigatette Plug, Bakelite |
| Material | |
| Contact Material | Nickel plated overall |
| Color | Black |
| Accessories | |
| Price, 100 pieces | $0.60 |
| Price, 500 pieces | $0.57 |
| Price, 1000 pieces | $0.54 |
| Package Size | 100 pieces |
| Lead Time | 4-6 weeks |
| Standard Product | Yes |
| Distributor stocked | Yes |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
ZA1030 |
|
Product Name
|
Auto Cigarette Plug |
|
Power Type
|
DC Power Connector
|
|
Device Type
|
Plug; Cigarette Plug
|
|
Configuration
|
Other; Cigarette Adapter
|
|
Applications
|
Residential; Commercial
|
|
Mounting Style
|
Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Residential
Mounting Style
Panel
Standards / Certifications
RoHS
View Details
Power Type
AC Power Connector
Device Type
Plug
Configuration
NEMA; Other; NEMA 5-15
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Device Type
Power Entry Module
Mounting Style
Panel
Termination Types
Solder Cup
View Details