Memory Protection Devices, Inc. 12 V Power Cord Set ZA5036

Description
Model No. ZA5036 Description ZA1030 with 400mm Cord , 1.3 x 3.5 R/A Plug Material Contact Material Nickel plated overall Color Black Accessories DC jacks Price, 100 pieces $1.95 Price, 500 pieces $1.76 Price, 1000 pieces $1.58 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked no Comments Made in China Mating Socket - EJ501C
Datasheet
Description
Model No. ZA5036 Description ZA1030 with 400mm Cord , 1.3 x 3.5 R/A Plug Material Contact Material Nickel plated overall Color Black Accessories DC jacks Price, 100 pieces $1.95 Price, 500 pieces $1.76 Price, 1000 pieces $1.58 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked no Comments Made in China Mating Socket - EJ501C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V Power Cord Set - ZA5036 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 V Power Cord Set
ZA5036
12 V Power Cord Set ZA5036
Model No. ZA5036 Description ZA1030 with 400mm Cord , 1.3 x 3.5 R/A Plug Material Contact Material Nickel plated overall Color Black Accessories DC jacks Price, 100 pieces $1.95 Price, 500 pieces $1.76 Price, 1000 pieces $1.58 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked no Comments Made in China Mating Socket - EJ501C
Model No.ZA5036
DescriptionZA1030 with 400mm Cord , 1.3 x 3.5 R/A Plug
Material
Contact MaterialNickel plated overall
ColorBlack
AccessoriesDC jacks
Price, 100 pieces$1.95
Price, 500 pieces$1.76
Price, 1000 pieces$1.58
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedno
CommentsMade in China
Mating Socket - EJ501C
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA5036
Product Name 12 V Power Cord Set
Power Type DC Power Connector
Device Type Plug; Cigarette Plug
Configuration Other; Cigarette Adapter
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3 Outlets Polarized Grounding Adapter with Indicator Light, 2-Prong to 3-Prong White - 5502 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
IEC 60320 C16 Snap-In Inlet; 1.0mm panel thickness - 83030220 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
AC Power Entry Modules - 1418000 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details