Memory Protection Devices, Inc. 12 V Extension Assembly ZA5071

Description
Model No. ZA5071 Description APP-001 (plug) w/ 10 amp fuse, 12' cord, ZA2010 (socket) with Cover Material APP-001 housing: high impact ABS, ZA2010 housing: high impact ABS Contact Material Sliding Wipe, Phos-Bronze, Nickel Plated Overall Color Black Accessories DC jacks, EJ501A, EJ502A, EJ504A, EJ505A & EJ508A Price, 100 pieces $7.12 Price, 500 pieces $6.74 Price, 1000 pieces $6.42 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt extension cord. Red 3 mm LED, 3AG size fuse (6.35 by 30 mm) assembly rated at 10 amps continous duty for 18 hours Housing: APP-001, ABS UL94V-0, file E56070 (S) Socket: ZA2010, ABS Wire type: SPT-1, 18 AWG, passes UL VW-1 flame test UL file no. E119769, CSA no. LL83858 Fuse: 250 volt, 3 amp, size 3AG, 6.35 mm by 30 mm (1 1/4" by 1/4")
Datasheet
Description
Model No. ZA5071 Description APP-001 (plug) w/ 10 amp fuse, 12' cord, ZA2010 (socket) with Cover Material APP-001 housing: high impact ABS, ZA2010 housing: high impact ABS Contact Material Sliding Wipe, Phos-Bronze, Nickel Plated Overall Color Black Accessories DC jacks, EJ501A, EJ502A, EJ504A, EJ505A & EJ508A Price, 100 pieces $7.12 Price, 500 pieces $6.74 Price, 1000 pieces $6.42 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt extension cord. Red 3 mm LED, 3AG size fuse (6.35 by 30 mm) assembly rated at 10 amps continous duty for 18 hours Housing: APP-001, ABS UL94V-0, file E56070 (S) Socket: ZA2010, ABS Wire type: SPT-1, 18 AWG, passes UL VW-1 flame test UL file no. E119769, CSA no. LL83858 Fuse: 250 volt, 3 amp, size 3AG, 6.35 mm by 30 mm (1 1/4" by 1/4")
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V Extension Assembly - ZA5071 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 V Extension Assembly
ZA5071
12 V Extension Assembly ZA5071
Model No. ZA5071 Description APP-001 (plug) w/ 10 amp fuse, 12' cord, ZA2010 (socket) with Cover Material APP-001 housing: high impact ABS, ZA2010 housing: high impact ABS Contact Material Sliding Wipe, Phos-Bronze, Nickel Plated Overall Color Black Accessories DC jacks, EJ501A, EJ502A, EJ504A, EJ505A & EJ508A Price, 100 pieces $7.12 Price, 500 pieces $6.74 Price, 1000 pieces $6.42 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt extension cord. Red 3 mm LED, 3AG size fuse (6.35 by 30 mm) assembly rated at 10 amps continous duty for 18 hours Housing: APP-001, ABS UL94V-0, file E56070 (S) Socket: ZA2010, ABS Wire type: SPT-1, 18 AWG, passes UL VW-1 flame test UL file no. E119769, CSA no. LL83858 Fuse: 250 volt, 3 amp, size 3AG, 6.35 mm by 30 mm (1 1/4" by 1/4")
Model No.ZA5071
DescriptionAPP-001 (plug) w/ 10 amp fuse, 12' cord, ZA2010 (socket) with Cover
MaterialAPP-001 housing: high impact ABS, ZA2010 housing: high impact ABS
Contact MaterialSliding Wipe, Phos-Bronze, Nickel Plated Overall
ColorBlack
AccessoriesDC jacks, EJ501A, EJ502A, EJ504A, EJ505A & EJ508A
Price, 100 pieces$7.12
Price, 500 pieces$6.74
Price, 1000 pieces$6.42
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
12 volt extension cord. Red 3 mm LED, 3AG size fuse (6.35 by 30 mm)
assembly rated at 10 amps continous duty for 18 hours
Housing: APP-001, ABS UL94V-0, file E56070 (S)
Socket: ZA2010, ABS
Wire type: SPT-1, 18 AWG, passes UL VW-1 flame test
UL file no. E119769, CSA no. LL83858
Fuse: 250 volt, 3 amp, size 3AG, 6.35 mm by 30 mm (1 1/4" by 1/4")
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number ZA5071
Product Name 12 V Extension Assembly
Power Type DC Power Connector
Device Type Plug; Receptacle; Cigarette Plug
Configuration Single
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof Box Inlet - G31S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details