Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
MEMORY PROTECTION DEVICES, INC.
EP501B -- DC PLUG
Memory Protection Devices, Inc.
DC Plug
EP501B
Description
DC PLUG 2.5MM MOLD STRAIN RELIEF
Memory Protection Devices, Inc.
Done
Datasheet
Description
DC PLUG 2.5MM MOLD STRAIN RELIEF
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Memory Protection Devices, Inc.
Farmingdale, NY, USA
DC Plug
EP501B
DC Plug
EP501B
DC PLUG 2.5MM MOLD STRAIN RELIEF
DC PLUG 2.5MM MOLD STRAIN RELIEF
Buy Now
Datasheet
Technical Specifications
Memory Protection Devices, Inc.
Product Category
Power Connectors
Product Number
EP501B
Product Name
DC Plug
Power Type
DC Power Connector
Device Type
Plug
Configuration
Other; DC Plug
Applications
Residential; Commercial
Mounting Style
Cable
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
Two Function Hospital Grade Accessory Power Module
83550060
Specs
Power Type
AC Power Connector
Configuration
IEC
Applications
Hospital
View Details
BARTEC
Plug connection 16 A
plug connection 16 a 3 pole 4 pole and 5 pole
Specs
Device Type
Plug
Applications
Industrial
Current Rating
16 amps
View Details
RS Components, Ltd.
Industrial Power Connectors
1254460
Specs
Device Type
Plug; Industrial Power Connectors
Mounting Style
Panel; Panel mount
Standards / Certifications
RoHS
View Details
Finder S.p.A. con unico socio
Type 7U.02 - Power outlet for electrical enclosures
7U0281200000
Specs
Power Type
AC Power Connector
Device Type
Receptacle
View Details