Sharpe Products #XFF1665-AL - ALUMINUM 1-1/4" PIPE EXTRA HEAVY FLAT FLANGE XFF1665-AL

Description
Our extra heavy flanges are similar to flat flanges but are made from a heavier material. These flanges come in steel, stainless steel, and aluminum. They are also supplied with a mill finish. Aluminum flanges are to be used for cover flanges only. All variations are available with a set screw which is located on the neck. Available in Tube Sizes: 1-1/2" O.D. Available in Pipe Sizes: 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
Description
Our extra heavy flanges are similar to flat flanges but are made from a heavier material. These flanges come in steel, stainless steel, and aluminum. They are also supplied with a mill finish. Aluminum flanges are to be used for cover flanges only. All variations are available with a set screw which is located on the neck. Available in Tube Sizes: 1-1/2" O.D. Available in Pipe Sizes: 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#XFF1665-AL - ALUMINUM 1-1/4
New Berlin, WI, United States
#XFF1665-AL - ALUMINUM 1-1/4" PIPE EXTRA HEAVY FLAT FLANGE
XFF1665-AL
#XFF1665-AL - ALUMINUM 1-1/4" PIPE EXTRA HEAVY FLAT FLANGE XFF1665-AL
Our extra heavy flanges are similar to flat flanges but are made from a heavier material. These flanges come in steel, stainless steel, and aluminum. They are also supplied with a mill finish. Aluminum flanges are to be used for cover flanges only. All variations are available with a set screw which is located on the neck. Available in Tube Sizes: 1-1/2" O.D. Available in Pipe Sizes: 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Our extra heavy flanges are similar to flat flanges but are made from a heavier material. These flanges come in steel, stainless steel, and aluminum. They are also supplied with a mill finish. Aluminum flanges are to be used for cover flanges only. All variations are available with a set screw which is located on the neck. Available in Tube Sizes: 1-1/2" O.D. Available in Pipe Sizes: 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number XFF1665-AL
Product Name #XFF1665-AL - ALUMINUM 1-1/4" PIPE EXTRA HEAVY FLAT FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Miniature Stainless Steel Fittings - Press-Fit Barb - PFB-1-SS - O'Keefe Controls Co.
Specs
Material Stainless
English Size 0.074 inch (1.89 mm)
View Details
Adapters - 61076 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Square Threaded Flanges - In-line NPTF - ISO 6164 - 250 & 400 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; Square, NPTF Threaded In-line Flanges
Material Steel; Stainless
View Details