Our extra heavy flanges are similar to flat flanges but are made from a heavier material. These flanges come in steel, stainless steel, and aluminum. They are also supplied with a mill finish. Aluminum flanges are to be used for cover flanges only. All variations are available with a set screw which is located on the neck. Available in Tube Sizes: 1-1/2" O.D. Available in Pipe Sizes: 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
| Sharpe Products | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | XFF1666-SS |
| Product Name | #XFF1666-SS - STAINLESS STEEL 1-1/4" PIPE EXTRA HEAVY FLAT FLANGE |
| Connection Type | Flange Connection |