Sharpe Products #XFF1502-AL - ALUMINUM 1-1/2" TUBE EXTRA HEAVY FLAT FLANGE XFF1502-AL

Description
Our extra heavy flanges are similar to flat flanges but are made from a heavier material. These flanges come in steel, stainless steel, and aluminum. They are also supplied with a mill finish. Aluminum flanges are to be used for cover flanges only. All variations are available with a set screw which is located on the neck. Available in Tube Sizes: 1-1/2" O.D. Available in Pipe Sizes: 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
Description
Our extra heavy flanges are similar to flat flanges but are made from a heavier material. These flanges come in steel, stainless steel, and aluminum. They are also supplied with a mill finish. Aluminum flanges are to be used for cover flanges only. All variations are available with a set screw which is located on the neck. Available in Tube Sizes: 1-1/2" O.D. Available in Pipe Sizes: 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#XFF1502-AL - ALUMINUM 1-1/2
New Berlin, WI, United States
#XFF1502-AL - ALUMINUM 1-1/2" TUBE EXTRA HEAVY FLAT FLANGE
XFF1502-AL
#XFF1502-AL - ALUMINUM 1-1/2" TUBE EXTRA HEAVY FLAT FLANGE XFF1502-AL
Our extra heavy flanges are similar to flat flanges but are made from a heavier material. These flanges come in steel, stainless steel, and aluminum. They are also supplied with a mill finish. Aluminum flanges are to be used for cover flanges only. All variations are available with a set screw which is located on the neck. Available in Tube Sizes: 1-1/2" O.D. Available in Pipe Sizes: 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Our extra heavy flanges are similar to flat flanges but are made from a heavier material. These flanges come in steel, stainless steel, and aluminum. They are also supplied with a mill finish. Aluminum flanges are to be used for cover flanges only. All variations are available with a set screw which is located on the neck. Available in Tube Sizes: 1-1/2" O.D. Available in Pipe Sizes: 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number XFF1502-AL
Product Name #XFF1502-AL - ALUMINUM 1-1/2" TUBE EXTRA HEAVY FLAT FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Nipple & Plug Fittings - 61091 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.125 inch (3.17 mm)
View Details
Square Socket Weld Flanges - In-line JIS Pipe & O-ring - JIS B2291 SH Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Socket Weld In-line Pipe Flanges
Material Steel; Stainless
View Details