Riedon, Inc. Heat Sink Resistor PF2205

Description
TO-200 Housing Rated Power to 50 Watts Resistances from 0.01 to 51K Ohms High Stability Film Resistance Elements Resistance Tolerance to +/-0.05% Low Inductance ( <50nH )
Description
TO-200 Housing Rated Power to 50 Watts Resistances from 0.01 to 51K Ohms High Stability Film Resistance Elements Resistance Tolerance to +/-0.05% Low Inductance ( <50nH )

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - PF2205 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
PF2205
Heat Sink Resistor PF2205
TO-200 Housing Rated Power to 50 Watts Resistances from 0.01 to 51K Ohms High Stability Film Resistance Elements Resistance Tolerance to +/-0.05% Low Inductance ( <50nH )
  • TO-200 Housing
  • Rated Power to 50 Watts
  • Resistances from 0.01 to 51K Ohms
  • High Stability Film Resistance Elements
  • Resistance Tolerance to +/-0.05%
  • Low Inductance ( <50nH )

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number PF2205
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 0.0100 to 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers