Riedon, Inc. Through Hole Resistors PF2205-5RF1

Description
5 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet
Description
5 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-1354-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1354-ND
Through Hole Resistors 696-1354-ND
5 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

5 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - PF2205-5RF1
791724-PF2205-5RF1
Through Hole Resistors - PF2205-5RF1 791724-PF2205-5RF1
Manufacturer: Riedon Win Source Part Number: 791724-PF2205-5RF1 Series: PF2200 Packaging: Tube Operating Temperature Range: -55°C ~ 155°C Package: TO-220-2 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 50W Resistance (Ohms): 5 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm) Manufacturer Package: TO-220 Height - Seated (Maximum): 0.591" (15.00mm) Introduction Date: August 11, 2017 ECCN: EAR99 Estimated EOL Date: 2035 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Riedon
Win Source Part Number: 791724-PF2205-5RF1
Series: PF2200
Packaging: Tube
Operating Temperature Range: -55°C ~ 155°C
Package: TO-220-2
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 50W
Resistance (Ohms): 5
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm)
Manufacturer Package: TO-220
Height - Seated (Maximum): 0.591" (15.00mm)
Introduction Date: August 11, 2017
ECCN: EAR99
Estimated EOL Date: 2035
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 696-1354-ND 791724-PF2205-5RF1
Product Name Through Hole Resistors Through Hole Resistors - PF2205-5RF1
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - RL73N1ER10JTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details