Riedon, Inc. Resistors - Through Hole Resistors PF2472-200RF1

Description
Win Source Part Number: 1030063-PF2472-200RF 1 Category: Resistors>Through Hole Resistors Series: PF2470 Features: Current Sense, Flame Proof, Pulse Withstanding, Safety Package: Tube Height - Seated (Max): 0.787" (20.00mm) Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 100W Composition: Thin Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: TO-247-2 Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.630" L x 0.189" W (16.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.29.0000 Mfr: Riedon Other Names: PF2472-200,696-1111, PF2472-200-ND,696-11 11-5,696-1111-ND,PF2 472200RF1
Request a Quote Datasheet
Description
Win Source Part Number: 1030063-PF2472-200RF 1 Category: Resistors>Through Hole Resistors Series: PF2470 Features: Current Sense, Flame Proof, Pulse Withstanding, Safety Package: Tube Height - Seated (Max): 0.787" (20.00mm) Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 100W Composition: Thin Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: TO-247-2 Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.630" L x 0.189" W (16.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.29.0000 Mfr: Riedon Other Names: PF2472-200,696-1111, PF2472-200-ND,696-11 11-5,696-1111-ND,PF2 472200RF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1030063-PF2472-200RF1
Resistors - Through Hole Resistors 1030063-PF2472-200RF1
Win Source Part Number: 1030063-PF2472-200RF 1 Category: Resistors>Through Hole Resistors Series: PF2470 Features: Current Sense, Flame Proof, Pulse Withstanding, Safety Package: Tube Height - Seated (Max): 0.787" (20.00mm) Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 100W Composition: Thin Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: TO-247-2 Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.630" L x 0.189" W (16.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.29.0000 Mfr: Riedon Other Names: PF2472-200,696-1111, PF2472-200-ND,696-11 11-5,696-1111-ND,PF2 472200RF1

Win Source Part Number: 1030063-PF2472-200RF1
Category: Resistors>Through Hole Resistors
Series: PF2470
Features: Current Sense, Flame Proof, Pulse Withstanding, Safety
Package: Tube
Height - Seated (Max): 0.787" (20.00mm)
Standard Package: 25
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 100W
Composition: Thin Film
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: TO-247-2
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.630" L x 0.189" W (16.00mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.29.0000
Mfr: Riedon
Other Names: PF2472-200,696-1111,PF2472-200-ND,696-1111-5,696-1111-ND,PF2472200RF1

Buy Now Datasheet
Through Hole Resistors - 696-1111-5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1111-5-ND
Through Hole Resistors 696-1111-5-ND
200 Ohms ±1% 100W Through Hole Resistor TO-247-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

200 Ohms ±1% 100W Through Hole Resistor TO-247-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1030063-PF2472-200RF1 696-1111-5-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 200 ±ppm/°C
Power Rating 100 watts 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers