750 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
RES 750 OHM 1% 50W TO220
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PF2205-750RF1-ND | PF2205-750RF1 |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | TO-220-2 | ThroughHole |
| Resistance Range | 750 ohms | 750 ohms |