Riedon, Inc. Chip Resistor - Surface Mount PFS35-390RF1

Description
RES SMD 390OHM 1% 35W TO263 DPAK
Request a Quote Datasheet
Description
RES SMD 390OHM 1% 35W TO263 DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-PFS35-390RF1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-PFS35-390RF1CT-ND
Chip Resistor - Surface Mount 696-PFS35-390RF1CT-ND
RES SMD 390OHM 1% 35W TO263 DPAK

RES SMD 390OHM 1% 35W TO263 DPAK

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-PFS35-390RF1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-PFS35-390RF1TR-ND
Chip Resistor - Surface Mount 696-PFS35-390RF1TR-ND
390 Ohms ±1% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

390 Ohms ±1% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-PFS35-390RF1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-PFS35-390RF1DKR-ND
Chip Resistor - Surface Mount 696-PFS35-390RF1DKR-ND
RES SMD 390OHM 1% 35W TO263 DPAK

RES SMD 390OHM 1% 35W TO263 DPAK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-PFS35-390RF1CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details