Riedon, Inc. Through Hole Resistors PF2472-4K7F1

Description
4.7 kOhms ±1% 100W Through Hole Resistor TO-247-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 100W Through Hole Resistor TO-247-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-PF2472-4K7F1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-PF2472-4K7F1-ND
Through Hole Resistors 696-PF2472-4K7F1-ND
4.7 kOhms ±1% 100W Through Hole Resistor TO-247-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

4.7 kOhms ±1% 100W Through Hole Resistor TO-247-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-PF2472-4K7F1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging TO-247-2
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details