Riedon, Inc. Through Hole Resistors PF2205-3R6F1

Description
3.6 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet
Description
3.6 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PF2205-3R6F1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PF2205-3R6F1-ND
Through Hole Resistors PF2205-3R6F1-ND
3.6 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

3.6 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet
Shenzhen, China
Through Hole Resistors
PF2205-3R6F1
Through Hole Resistors PF2205-3R6F1
RES 3.6 OHM 1% 50W TO220

RES 3.6 OHM 1% 50W TO220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number PF2205-3R6F1-ND PF2205-3R6F1
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging TO-220-2 ThroughHole
Resistance Range 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details