The PF2205-2K4F1 is a TO-220 power thick film resistor from Lingto Electronic Limited, designed for applications requiring high power handling and stability. It has a rated power of 50 watts when mounted on a heatsink, with a maximum operating voltage of 500V. The resistance value is 2.4 kOhms with a tolerance of ±1%. The temperature coefficient of resistance (TCR) is ±50ppm/°C for resistances equal to or greater than 10W. This resistor features a non-inductive design with inductance less than 10nH, making it suitable for high-frequency applications. It operates within a temperature range of -55°C to +175°C and is moisture resistant. The resistor must be mounted using thermal grease and a suitable heatsink to ensure optimal performance.
2.4 kOhms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
RES 2.4K OHM 1% 50W TO220
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PF2205-2K4F1-ND | PF2205-2K4F1 |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | TO-220-2 | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % |