Riedon, Inc. Through Hole Resistors PF2205-4R3F1

Description
4.3 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet
Description
4.3 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PF2205-4R3F1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PF2205-4R3F1-ND
Through Hole Resistors PF2205-4R3F1-ND
4.3 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

4.3 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet
Shenzhen, China
Through Hole Resistors
PF2205-4R3F1
Through Hole Resistors PF2205-4R3F1
RES 4.3 OHM 1% 50W TO220

RES 4.3 OHM 1% 50W TO220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number PF2205-4R3F1-ND PF2205-4R3F1
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging TO-220-2 ThroughHole
Resistance Range 4.3 ohms 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers